Wakefield Thermal, Inc. Insulator; Insulator Body Material Wakefield Thermal 173-7-230P

Description
INSULATOR; Insulator Body Material:-; Thermal Conductivity:-; Breakdown Voltage Vbr:4kV; Thickness:0.178mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:-; Product Range:-; Mounting Hole Dia:3.2mm RoHS Compliant: Yes
Datasheet
Description
INSULATOR; Insulator Body Material:-; Thermal Conductivity:-; Breakdown Voltage Vbr:4kV; Thickness:0.178mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:-; Product Range:-; Mounting Hole Dia:3.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Insulator; Insulator Body Material Wakefield Thermal - 81F9769 - Newark, An Avnet Company
Chicago, IL, United States
Insulator; Insulator Body Material Wakefield Thermal
81F9769
Insulator; Insulator Body Material Wakefield Thermal 81F9769
INSULATOR; Insulator Body Material:-; Thermal Conductivity:-; Breakdown Voltage Vbr:4kV; Thickness:0.178mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:-; Product Range:-; Mounting Hole Dia:3.2mm RoHS Compliant: Yes

INSULATOR; Insulator Body Material:-; Thermal Conductivity:-; Breakdown Voltage Vbr:4kV; Thickness:0.178mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:-; Product Range:-; Mounting Hole Dia:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 81F9769
Product Name Insulator; Insulator Body Material Wakefield Thermal
Unlock Full Specs
to access all available technical data

Similar Products

Heat Transfer Compound - T-85 - Thermon, Inc
Specs
Cure / Technology Single Component
Form / Shape Die Bonding Adhesives; Grease, Paste
Use Temperature 32 to 450 F (0 to 232 C)
View Details
Thermal Pads - 1745706 - RS Components, Ltd.
RS Components, Ltd.
Specs
Chemical System Silicone
View Details
Toughened Two Part Epoxy Withstands Repeated Thermal Cycling - Supreme 62-1 - Master Bond, Inc.
Specs
Type High Dielectric
Cure / Technology Thermoset; Two Component  
Form / Shape Liquid
View Details
Thermal Interface Materials -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Form / Shape Liquid; Foam; Gap Filler, Foam in Place Gasket
Industry Electronics; Semiconductors, IC's
Features EMI/RFI Shielding
View Details