Wakefield Thermal, Inc. Insulator; Insulator Body Material Wakefield Thermal 173-7-220P

Description
INSULATOR; Insulator Body Material:-; Thermal Conductivity:-; Breakdown Voltage Vbr:4kV; Thickness:0.178mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:-; Product Range:-; Length:18mm; Mounting Hole Dia:4.1mm RoHS Compliant: Yes
Datasheet
Description
INSULATOR; Insulator Body Material:-; Thermal Conductivity:-; Breakdown Voltage Vbr:4kV; Thickness:0.178mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:-; Product Range:-; Length:18mm; Mounting Hole Dia:4.1mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Insulator; Insulator Body Material Wakefield Thermal - 81F9768 - Newark, An Avnet Company
Chicago, IL, United States
Insulator; Insulator Body Material Wakefield Thermal
81F9768
Insulator; Insulator Body Material Wakefield Thermal 81F9768
INSULATOR; Insulator Body Material:-; Thermal Conductivity:-; Breakdown Voltage Vbr:4kV; Thickness:0.178mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:-; Product Range:-; Length:18mm; Mounting Hole Dia:4.1mm RoHS Compliant: Yes

INSULATOR; Insulator Body Material:-; Thermal Conductivity:-; Breakdown Voltage Vbr:4kV; Thickness:0.178mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:-; Product Range:-; Length:18mm; Mounting Hole Dia:4.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 81F9768
Product Name Insulator; Insulator Body Material Wakefield Thermal
Unlock Full Specs
to access all available technical data