Wakefield Thermal, Inc. Heat Sink; Thermal Resistance Wakefield Thermal 1703

Description
HEAT SINK; Thermal Resistance:-; Packages Cooled:-; External Width - Metric:250.8mm; External Height - Metric:33.3mm; External Length - Metric:-; External Diameter - Metric:-; Heat Sink Material:-; External Width - Imperial:9.9" RoHS Compliant: Yes
Datasheet
Description
HEAT SINK; Thermal Resistance:-; Packages Cooled:-; External Width - Metric:250.8mm; External Height - Metric:33.3mm; External Length - Metric:-; External Diameter - Metric:-; Heat Sink Material:-; External Width - Imperial:9.9" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sink; Thermal Resistance Wakefield Thermal - 94F1447 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Wakefield Thermal
94F1447
Heat Sink; Thermal Resistance Wakefield Thermal 94F1447
HEAT SINK; Thermal Resistance:-; Packages Cooled:-; External Width - Metric:250.8mm; External Height - Metric:33.3mm; External Length - Metric:-; External Diameter - Metric:-; Heat Sink Material:-; External Width - Imperial:9.9" RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:-; Packages Cooled:-; External Width - Metric:250.8mm; External Height - Metric:33.3mm; External Length - Metric:-; External Diameter - Metric:-; Heat Sink Material:-; External Width - Imperial:9.9" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 94F1447
Product Name Heat Sink; Thermal Resistance Wakefield Thermal
W 251 mm (9.87 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Heat Pipe Die-cast Heat Sink -  - USUSTK LIMITED
Specs
Material Aluminum; Copper
View Details
Mechanical Products / Heat Sink - aluminium-profile-cnc-1-28024 - TPS Elektronik GmbH
Specs
W 116 mm (4.57 inch)
H 15 mm (0.5906 inch)
Material Stainless steel tube
View Details
Heat Sink - RLS90020 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 132 mm (5.2 inch)
W 76.2 mm (3 inch)
H 60.2 mm (2.37 inch)
View Details