HEAT PIPE ROUND 12 OD 250MM
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
HEAT PIPE, ROUND, COPPER, 12MM X 250MM; Heat Pipe Type:Round; Heat Transfer Rate:115W; Heat Pipe Material:Copper; External Length - Metric:250mm; External Width - Metric:-; External Thickness - Metric:-; Product Range:- RoHS Compliant: Yes
| DigiKey | Richardson RFPD | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Heat Pipes | Heat Pipes | Heat Pipes |
| Product Number | 345-1684-ND | 124674 | 63AC0426 |
| Product Name | Heat Pipes, Vapor Chambers | Heat Pipe | Heat Pipe, Round, Copper, 12Mm X 250Mm; Heat Pipe Type Wakefield Thermal |
| Type | Loop Heat Pipe; Cylindrical | Cylindrical |