Wakefield Thermal, Inc. Heat Pipes, Vapor Chambers 124673

Description
HEAT PIPE ROUND 12 OD 200MM
Request a Quote Datasheet
Description
HEAT PIPE ROUND 12 OD 200MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Pipes, Vapor Chambers - 345-1683-ND - DigiKey
Thief River Falls, MN, United States
Heat Pipes, Vapor Chambers
345-1683-ND
Heat Pipes, Vapor Chambers 345-1683-ND
HEAT PIPE ROUND 12 OD 200MM

HEAT PIPE ROUND 12 OD 200MM

Buy Now Datasheet
Heat Pipe - 124673 - Richardson RFPD
Downers Grove, IL, United States
Heat Pipe
124673
Heat Pipe 124673
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Heat Pipe, Round, Copper, 12Mm X 200Mm; Heat Pipe Type Wakefield Thermal - 63AC0425 - Newark, An Avnet Company
Chicago, IL, United States
Heat Pipe, Round, Copper, 12Mm X 200Mm; Heat Pipe Type Wakefield Thermal
63AC0425
Heat Pipe, Round, Copper, 12Mm X 200Mm; Heat Pipe Type Wakefield Thermal 63AC0425
HEAT PIPE, ROUND, COPPER, 12MM X 200MM; Heat Pipe Type:Round; Heat Transfer Rate:130W; Heat Pipe Material:Copper; External Length - Metric:200mm; External Width - Metric:-; External Thickness - Metric:-; Product Range:- RoHS Compliant: Yes

HEAT PIPE, ROUND, COPPER, 12MM X 200MM; Heat Pipe Type:Round; Heat Transfer Rate:130W; Heat Pipe Material:Copper; External Length - Metric:200mm; External Width - Metric:-; External Thickness - Metric:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Heat Pipes Heat Pipes Heat Pipes
Product Number 345-1683-ND 124673 63AC0425
Product Name Heat Pipes, Vapor Chambers Heat Pipe Heat Pipe, Round, Copper, 12Mm X 200Mm; Heat Pipe Type Wakefield Thermal
Type Loop Heat Pipe; Cylindrical Cylindrical
Unlock Full Specs
to access all available technical data

Similar Products

T-HS202338-Tubed Cold Plates 21cm -  - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
Specs
Container / Shell Aluminum; Aluminum + Cooper tube; Other Container / Shell
View Details
Integrated Heat Pipe Assemblies -  - Rego Electronics Inc.
Specs
Type Cylindrical
View Details
Core Pin Isobar® Heat Pipe -  - Acrolab Ltd.
Specs
Type Cylindrical
Diameter 0.0930 to 0.7480 inch (2.36 to 19 mm)
View Details
Heat Pipes - TPL Series - DME Company
Specs
Type Cylindrical
Operating Temperature 150 to 600 F (65.56 to 316 C)
Diameter 0.1250 to 0.5000 inch (3.17 to 12.7 mm)
View Details