Wakefield Thermal, Inc. Heat Pipe 124667

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Heat Pipe, Round, Copper, 10mm x 550mm, is designed for efficient heat transfer with a maximum heat transfer rate of 35W. It features a powder sintered wick structure, which enhances thermal performance and allows for versatile orientation, including horizontal and up to 30° out of horizontal. This heat pipe is suitable for applications in telecommunications, aerospace, transportation, and computer systems, where reliable heat transport is essential. The copper construction ensures durability and effective heat management in various thermal systems.

Datasheet Summary
Powered by GS/AI

The Heat Pipe, Round, Copper, 10mm x 550mm, is designed for efficient heat transfer with a maximum heat transfer rate of 35W. It features a powder sintered wick structure, which enhances thermal performance and allows for versatile orientation, including horizontal and up to 30° out of horizontal. This heat pipe is suitable for applications in telecommunications, aerospace, transportation, and computer systems, where reliable heat transport is essential. The copper construction ensures durability and effective heat management in various thermal systems.

Suppliers

Company
Product
Description
Supplier Links
Heat Pipe - 124667 - Richardson RFPD
Downers Grove, IL, United States
Heat Pipe
124667
Heat Pipe 124667
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Heat Pipes, Vapor Chambers - 345-1670-ND - DigiKey
Thief River Falls, MN, United States
Heat Pipes, Vapor Chambers
345-1670-ND
Heat Pipes, Vapor Chambers 345-1670-ND
HEAT PIPE ROUND 10 OD 550MM

HEAT PIPE ROUND 10 OD 550MM

Buy Now Datasheet
Heat Pipe, Round, Copper, 10Mm X 550Mm; Heat Pipe Type Wakefield Thermal - 63AC0419 - Newark, An Avnet Company
Chicago, IL, United States
Heat Pipe, Round, Copper, 10Mm X 550Mm; Heat Pipe Type Wakefield Thermal
63AC0419
Heat Pipe, Round, Copper, 10Mm X 550Mm; Heat Pipe Type Wakefield Thermal 63AC0419
HEAT PIPE, ROUND, COPPER, 10MM X 550MM; Heat Pipe Type:Round; Heat Transfer Rate:35W; Heat Pipe Material:Copper; External Length - Metric:550mm; External Width - Metric:-; External Thickness - Metric:-; Product Range:- RoHS Compliant: Yes

HEAT PIPE, ROUND, COPPER, 10MM X 550MM; Heat Pipe Type:Round; Heat Transfer Rate:35W; Heat Pipe Material:Copper; External Length - Metric:550mm; External Width - Metric:-; External Thickness - Metric:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Heat Pipes Heat Pipes Heat Pipes
Product Number 124667 345-1670-ND 63AC0419
Product Name Heat Pipe Heat Pipes, Vapor Chambers Heat Pipe, Round, Copper, 10Mm X 550Mm; Heat Pipe Type Wakefield Thermal
Diameter 0.3937 inch (10 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TC-LGA7529 M98 PRO CPU Cooler | 7 Heat Pipes, 220W TDP, Silent PWM -  - ToneCooling Technology Co., Ltd
Specs
Container / Shell Aluminum; Copper; Copper base + Aluminum fins + 6mm heat pipes; Other Container / Shell
View Details
Integrated Heat Pipe Assemblies -  - Rego Electronics Inc.
Specs
Type Cylindrical
View Details
Heat Pipes for Die Casting - TPH Series - DME Company
Specs
Type Cylindrical
Operating Temperature 150 to 600 F (65.56 to 316 C)
Diameter 0.1250 to 0.5000 inch (3.17 to 12.7 mm)
View Details
Baffle Isobar® Heat Pipe -  - Acrolab Ltd.
Specs
Type Cylindrical
Diameter 0.1560 to 0.7480 inch (3.96 to 19 mm)
View Details