Wakefield Thermal, Inc. Heat Pipes, Vapor Chambers 124645

Description
HEAT PIPE ROUND 4 OD 300MM
Request a Quote Datasheet
Description
HEAT PIPE ROUND 4 OD 300MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Pipes, Vapor Chambers - 345-1647-ND - DigiKey
Thief River Falls, MN, United States
Heat Pipes, Vapor Chambers
345-1647-ND
Heat Pipes, Vapor Chambers 345-1647-ND
HEAT PIPE ROUND 4 OD 300MM

HEAT PIPE ROUND 4 OD 300MM

Buy Now Datasheet
Heat Pipe - 124645 - Richardson RFPD
Downers Grove, IL, United States
Heat Pipe
124645
Heat Pipe 124645
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Heat Pipe, Round, Copper, 4Mm X 300Mm; Heat Pipe Type Wakefield Thermal - 63AC0398 - Newark, An Avnet Company
Chicago, IL, United States
Heat Pipe, Round, Copper, 4Mm X 300Mm; Heat Pipe Type Wakefield Thermal
63AC0398
Heat Pipe, Round, Copper, 4Mm X 300Mm; Heat Pipe Type Wakefield Thermal 63AC0398
HEAT PIPE, ROUND, COPPER, 4MM X 300MM; Heat Pipe Type:Round; Heat Transfer Rate:5W; Heat Pipe Material:Copper; External Length - Metric:300mm; External Width - Metric:-; External Thickness - Metric:-; External Diameter - Metric:4mm RoHS Compliant: Yes

HEAT PIPE, ROUND, COPPER, 4MM X 300MM; Heat Pipe Type:Round; Heat Transfer Rate:5W; Heat Pipe Material:Copper; External Length - Metric:300mm; External Width - Metric:-; External Thickness - Metric:-; External Diameter - Metric:4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Heat Pipes Heat Pipes Heat Pipes
Product Number 345-1647-ND 124645 63AC0398
Product Name Heat Pipes, Vapor Chambers Heat Pipe Heat Pipe, Round, Copper, 4Mm X 300Mm; Heat Pipe Type Wakefield Thermal
Type Loop Heat Pipe; Cylindrical Cylindrical
Unlock Full Specs
to access all available technical data

Similar Products

T-HS202344-Tubed Cold Plates -  - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
View Details
Integrated Heat Pipe Assemblies -  - Rego Electronics Inc.
Specs
Type Cylindrical
View Details
Core Pin Isobar® Heat Pipe -  - Acrolab Ltd.
Specs
Type Cylindrical
Diameter 0.0930 to 0.7480 inch (2.36 to 19 mm)
View Details
Heat Pipes for Die Casting - TPH Series - DME Company
Specs
Type Cylindrical
Operating Temperature 150 to 600 F (65.56 to 316 C)
Diameter 0.1250 to 0.5000 inch (3.17 to 12.7 mm)
View Details