Wakefield Thermal, Inc. Heat Pipe 121723_REV1

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Heat Pipe, Flat, Copper, 250mm (part number 91Y7370) is designed for efficient heat transfer in various applications, including automotive, consumer electronics, LED lighting, medical devices, high power semiconductors, aerospace, and defense. Constructed from copper with a powder sintered copper wick structure, this heat pipe offers high thermal performance while maintaining a lightweight profile. It is capable of transferring heat with minimal temperature difference across surfaces, making it suitable for applications requiring effective thermal management. The product is RoHS compliant, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The Heat Pipe, Flat, Copper, 250mm (part number 91Y7370) is designed for efficient heat transfer in various applications, including automotive, consumer electronics, LED lighting, medical devices, high power semiconductors, aerospace, and defense. Constructed from copper with a powder sintered copper wick structure, this heat pipe offers high thermal performance while maintaining a lightweight profile. It is capable of transferring heat with minimal temperature difference across surfaces, making it suitable for applications requiring effective thermal management. The product is RoHS compliant, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Heat Pipe - 121723_REV1 - Richardson RFPD
Downers Grove, IL, United States
Heat Pipe
121723_REV1
Heat Pipe 121723_REV1
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Heat Pipe, Flat, Copper, 250Mm; Heat Pipe Type Wakefield Thermal - 91Y7370 - Newark, An Avnet Company
Chicago, IL, United States
Heat Pipe, Flat, Copper, 250Mm; Heat Pipe Type Wakefield Thermal
91Y7370
Heat Pipe, Flat, Copper, 250Mm; Heat Pipe Type Wakefield Thermal 91Y7370
HEAT PIPE, FLAT, COPPER, 250MM; Heat Pipe Type:Flat; Heat Transfer Rate:30W; Heat Pipe Material:Copper; External Length - Metric:250mm; External Width - Metric:8.1mm; External Thickness - Metric:3mm; External Diameter - Metric:- RoHS Compliant: Yes

HEAT PIPE, FLAT, COPPER, 250MM; Heat Pipe Type:Flat; Heat Transfer Rate:30W; Heat Pipe Material:Copper; External Length - Metric:250mm; External Width - Metric:8.1mm; External Thickness - Metric:3mm; External Diameter - Metric:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Newark, An Avnet Company
Product Category Heat Pipes Heat Pipes
Product Number 121723_REV1 91Y7370
Product Name Heat Pipe Heat Pipe, Flat, Copper, 250Mm; Heat Pipe Type Wakefield Thermal
Diameter 0.1181 inch (3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Heat Pipes -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Type Cylindrical
Thermal Conductivity ? to 100000 W/m-K (? to 57779 BTU-ft/hr-ft²-F)
Total Length 3.15 to 23.62 inch (80 to 600 mm)
View Details
TC-LGA7529 M98 PRO CPU Cooler | 7 Heat Pipes, 220W TDP, Silent PWM -  - ToneCooling Technology Co., Ltd
Specs
Container / Shell Aluminum; Copper; Copper base + Aluminum fins + 6mm heat pipes; Other Container / Shell
View Details
Hollow Isobar® Heat Pipe -  - Acrolab Ltd.
Specs
Type Cylindrical
Diameter 0.0930 to 0.7480 inch (2.36 to 19 mm)
View Details
Heat Pipes - TPDC Series - DME Company
Specs
Type Cylindrical
Operating Temperature 150 to 600 F (65.56 to 316 C)
Diameter 0.2500 to 0.3750 inch (6.35 to 9.52 mm)
View Details