Wakefield Thermal, Inc. Heat Pipes, Vapor Chambers 121690

Description
HEAT PIPE ROUND 10 OD 200MM
Request a Quote Datasheet
Description
HEAT PIPE ROUND 10 OD 200MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Pipes, Vapor Chambers - 345-121690-ND - DigiKey
Thief River Falls, MN, United States
Heat Pipes, Vapor Chambers
345-121690-ND
Heat Pipes, Vapor Chambers 345-121690-ND
HEAT PIPE ROUND 10 OD 200MM

HEAT PIPE ROUND 10 OD 200MM

Buy Now Datasheet
Heat Pipe - 121690 - Richardson RFPD
Downers Grove, IL, United States
Heat Pipe
121690
Heat Pipe 121690
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD
Product Category Heat Pipes Heat Pipes
Product Number 345-121690-ND 121690
Product Name Heat Pipes, Vapor Chambers Heat Pipe
Type Loop Heat Pipe; Cylindrical
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Heat Pipe Assemblies -  - Rego Electronics Inc.
Specs
Type Cylindrical
View Details
T-HS202338-Tubed Cold Plates 21cm -  - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
Specs
Container / Shell Aluminum; Aluminum + Cooper tube; Other Container / Shell
View Details
Heat Pipes - TPDC Series - DME Company
Specs
Type Cylindrical
Operating Temperature 150 to 600 F (65.56 to 316 C)
Diameter 0.2500 to 0.3750 inch (6.35 to 9.52 mm)
View Details
Stepped Isobar® Heat Pipe -  - Acrolab Ltd.
Specs
Type Cylindrical
Diameter 0.0930 to 0.7480 inch (2.36 to 19 mm)
View Details