Wakefield Thermal, Inc. Heat Pipe 121688

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Pipe - 121688 - Richardson RFPD
Downers Grove, IL, United States
Heat Pipe
121688
Heat Pipe 121688
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Heat Pipes, Vapor Chambers - 345-121688-ND - DigiKey
Thief River Falls, MN, United States
Heat Pipes, Vapor Chambers
345-121688-ND
Heat Pipes, Vapor Chambers 345-121688-ND
HEAT PIPE ROUND 4 OD 150MM

HEAT PIPE ROUND 4 OD 150MM

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category Heat Pipes Heat Pipes
Product Number 121688 345-121688-ND
Product Name Heat Pipe Heat Pipes, Vapor Chambers
Diameter 0.1575 inch (4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

T-HS202324-Tubed Cold Plates 15.2cm -  - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
Specs
Total Length 5.98 inch (152 mm)
Container / Shell Aluminum; AL6063; Other Container / Shell
View Details
Integrated Heat Pipe Assemblies -  - Rego Electronics Inc.
Specs
Type Cylindrical
View Details
Core Pin Isobar® Heat Pipe -  - Acrolab Ltd.
Specs
Type Cylindrical
Diameter 0.0930 to 0.7480 inch (2.36 to 19 mm)
View Details
Heat Pipes - TPL Series - DME Company
Specs
Type Cylindrical
Operating Temperature 150 to 600 F (65.56 to 316 C)
Diameter 0.1250 to 0.5000 inch (3.17 to 12.7 mm)
View Details