HEAT PIPE, ROUND, COPPER, 4MM X 100MM; Heat Pipe Type:Round; Heat Transfer Rate:15W; Heat Pipe Material:Copper; External Length - Metric:100mm; External Width - Metric:-; External Thickness - Metric:-; External Diameter - Metric:4mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Heat Pipes |
| Product Number | 91Y7357 |
| Product Name | Heat Pipe, Round, Copper, 4Mm X 100Mm; Heat Pipe Type Wakefield Thermal |
| Type | Cylindrical |