ToneCooling Technology Co., Ltd 3D Vapor Chamber (3DVC) – 3 Tubes

Description
3D Vapor Chamber (3DVC) is a three-dimensional structure that combines the advantages of a vapor chamber and a heat pipe, capable of transferring heat to any corner. The internal cavities of the heat pipe and the heat plate are interconnected, along with the capillary wick, expanding the steam space and facilitating the rapid return of liquid to the evaporation end. This design enables heat conduction in three dimensions. In comparison to heat pipes and flat vapor chambers, 3D Vapor Chamber (3DVC) offers higher power and lower thermal resistance. High Thermal Conductivity: The Vapor Chamber uses phase change through liquid evaporation and condensation to rapidly and evenly spread heat, offering excellent thermal conductivity. Uniform Heat Distribution: The design allows heat to quickly diffuse across the entire surface, reducing hotspots and ensuring stable device operation. Thin Profile: The compact structure of the Vapor Chamber, usually with a small thickness, makes it suitable for space-constrained applications. Noise-Free Operation: With no moving parts, it operates completely silently, ideal for applications requiring a quiet environment, like consumer electronics. High Reliability: The sealed structure ensures durability and long-term reliability, allowing stable performance in various harsh environments. Versatile Applications: Vapor Chambers can be combined with other cooling solutions, such as heat sinks and fans, to further enhance cooling performance. Electronics and Computing Applications: Used in high-performance computing systems, graphics cards, and other electronic devices to manage heat and prevent overheating. Telecommunications Applications: Applied in telecom equipment and infrastructure to ensure reliable operation by efficiently dissipating heat. Automotive Industry Applications: Integrated into electric and hybrid vehicles to cool power electronics, batteries, and other high-heat components. Aerospace Applications: Employed in spacecraft and satellite systems for thermal management of sensitive electronics and components in extreme space environments. This comprehensive guide covers to choose a reliable solutions for industrial and OEM applications. ToneCooling provides expert insights on to […] This comprehensive guide covers how the wick structure solutions for industrial and OEM applications. ToneCooling provides expert insights on how […] Understanding the internal structure of a vapor chamber is essential for effective cooling. Three key components make up the core […] This comprehensive guide covers vapor chamber vs solutions for industrial and OEM applications. ToneCooling provides expert insights on vapor chamber […] Vapor Chamber Cooling Technology Behind is a high-performance thermal management solution engineered by ToneCooling for demanding applications. 450 W Vapor […] Optimize Data Center Cooling Systems is a high-performance thermal management solution engineered by ToneCooling for demanding applications. Data centers consume […] Vapor Phase Cooling is a precision-engineered thermal management component for high-power electronics cooling. ToneCooling provides vapor phase cooling solutions validated […] This comprehensive guide covers key materials used in solutions for industrial and OEM applications. ToneCooling provides expert insights on key […]
Request a Quote
Description
3D Vapor Chamber (3DVC) is a three-dimensional structure that combines the advantages of a vapor chamber and a heat pipe, capable of transferring heat to any corner. The internal cavities of the heat pipe and the heat plate are interconnected, along with the capillary wick, expanding the steam space and facilitating the rapid return of liquid to the evaporation end. This design enables heat conduction in three dimensions. In comparison to heat pipes and flat vapor chambers, 3D Vapor Chamber (3DVC) offers higher power and lower thermal resistance. High Thermal Conductivity: The Vapor Chamber uses phase change through liquid evaporation and condensation to rapidly and evenly spread heat, offering excellent thermal conductivity. Uniform Heat Distribution: The design allows heat to quickly diffuse across the entire surface, reducing hotspots and ensuring stable device operation. Thin Profile: The compact structure of the Vapor Chamber, usually with a small thickness, makes it suitable for space-constrained applications. Noise-Free Operation: With no moving parts, it operates completely silently, ideal for applications requiring a quiet environment, like consumer electronics. High Reliability: The sealed structure ensures durability and long-term reliability, allowing stable performance in various harsh environments. Versatile Applications: Vapor Chambers can be combined with other cooling solutions, such as heat sinks and fans, to further enhance cooling performance. Electronics and Computing Applications: Used in high-performance computing systems, graphics cards, and other electronic devices to manage heat and prevent overheating. Telecommunications Applications: Applied in telecom equipment and infrastructure to ensure reliable operation by efficiently dissipating heat. Automotive Industry Applications: Integrated into electric and hybrid vehicles to cool power electronics, batteries, and other high-heat components. Aerospace Applications: Employed in spacecraft and satellite systems for thermal management of sensitive electronics and components in extreme space environments. This comprehensive guide covers to choose a reliable solutions for industrial and OEM applications. ToneCooling provides expert insights on to […] This comprehensive guide covers how the wick structure solutions for industrial and OEM applications. ToneCooling provides expert insights on how […] Understanding the internal structure of a vapor chamber is essential for effective cooling. Three key components make up the core […] This comprehensive guide covers vapor chamber vs solutions for industrial and OEM applications. ToneCooling provides expert insights on vapor chamber […] Vapor Chamber Cooling Technology Behind is a high-performance thermal management solution engineered by ToneCooling for demanding applications. 450 W Vapor […] Optimize Data Center Cooling Systems is a high-performance thermal management solution engineered by ToneCooling for demanding applications. Data centers consume […] Vapor Phase Cooling is a precision-engineered thermal management component for high-power electronics cooling. ToneCooling provides vapor phase cooling solutions validated […] This comprehensive guide covers key materials used in solutions for industrial and OEM applications. ToneCooling provides expert insights on key […]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3D Vapor Chamber (3DVC) – 3 Tubes -  - ToneCooling Technology Co., Ltd
Huizhou City, China
3D Vapor Chamber (3DVC) – 3 Tubes
3D Vapor Chamber (3DVC) – 3 Tubes
3D Vapor Chamber (3DVC) is a three-dimensional structure that combines the advantages of a vapor chamber and a heat pipe, capable of transferring heat to any corner. The internal cavities of the heat pipe and the heat plate are interconnected, along with the capillary wick, expanding the steam space and facilitating the rapid return of liquid to the evaporation end. This design enables heat conduction in three dimensions. In comparison to heat pipes and flat vapor chambers, 3D Vapor Chamber (3DVC) offers higher power and lower thermal resistance. High Thermal Conductivity: The Vapor Chamber uses phase change through liquid evaporation and condensation to rapidly and evenly spread heat, offering excellent thermal conductivity. Uniform Heat Distribution: The design allows heat to quickly diffuse across the entire surface, reducing hotspots and ensuring stable device operation. Thin Profile: The compact structure of the Vapor Chamber, usually with a small thickness, makes it suitable for space-constrained applications. Noise-Free Operation: With no moving parts, it operates completely silently, ideal for applications requiring a quiet environment, like consumer electronics. High Reliability: The sealed structure ensures durability and long-term reliability, allowing stable performance in various harsh environments. Versatile Applications: Vapor Chambers can be combined with other cooling solutions, such as heat sinks and fans, to further enhance cooling performance. Electronics and Computing Applications: Used in high-performance computing systems, graphics cards, and other electronic devices to manage heat and prevent overheating. Telecommunications Applications: Applied in telecom equipment and infrastructure to ensure reliable operation by efficiently dissipating heat. Automotive Industry Applications: Integrated into electric and hybrid vehicles to cool power electronics, batteries, and other high-heat components. Aerospace Applications: Employed in spacecraft and satellite systems for thermal management of sensitive electronics and components in extreme space environments. This comprehensive guide covers to choose a reliable solutions for industrial and OEM applications. ToneCooling provides expert insights on to […] This comprehensive guide covers how the wick structure solutions for industrial and OEM applications. ToneCooling provides expert insights on how […] Understanding the internal structure of a vapor chamber is essential for effective cooling. Three key components make up the core […] This comprehensive guide covers vapor chamber vs solutions for industrial and OEM applications. ToneCooling provides expert insights on vapor chamber […] Vapor Chamber Cooling Technology Behind is a high-performance thermal management solution engineered by ToneCooling for demanding applications. 450 W Vapor […] Optimize Data Center Cooling Systems is a high-performance thermal management solution engineered by ToneCooling for demanding applications. Data centers consume […] Vapor Phase Cooling is a precision-engineered thermal management component for high-power electronics cooling. ToneCooling provides vapor phase cooling solutions validated […] This comprehensive guide covers key materials used in solutions for industrial and OEM applications. ToneCooling provides expert insights on key […]

3D Vapor Chamber (3DVC) is a three-dimensional structure that combines the advantages of a vapor chamber and a heat pipe, capable of transferring heat to any corner. The internal cavities of the heat pipe and the heat plate are interconnected, along with the capillary wick, expanding the steam space and facilitating the rapid return of liquid to the evaporation end. This design enables heat conduction in three dimensions. In comparison to heat pipes and flat vapor chambers, 3D Vapor Chamber (3DVC) offers higher power and lower thermal resistance.


  1. High Thermal Conductivity: The Vapor Chamber uses phase change through liquid evaporation and condensation to rapidly and evenly spread heat, offering excellent thermal conductivity.
  2. Uniform Heat Distribution: The design allows heat to quickly diffuse across the entire surface, reducing hotspots and ensuring stable device operation.
  3. Thin Profile: The compact structure of the Vapor Chamber, usually with a small thickness, makes it suitable for space-constrained applications.
  4. Noise-Free Operation: With no moving parts, it operates completely silently, ideal for applications requiring a quiet environment, like consumer electronics.
  5. High Reliability: The sealed structure ensures durability and long-term reliability, allowing stable performance in various harsh environments.
  6. Versatile Applications: Vapor Chambers can be combined with other cooling solutions, such as heat sinks and fans, to further enhance cooling performance.

  • Electronics and Computing Applications: Used in high-performance computing systems, graphics cards, and other electronic devices to manage heat and prevent overheating.
  • Telecommunications Applications: Applied in telecom equipment and infrastructure to ensure reliable operation by efficiently dissipating heat.
  • Automotive Industry Applications: Integrated into electric and hybrid vehicles to cool power electronics, batteries, and other high-heat components.
  • Aerospace Applications: Employed in spacecraft and satellite systems for thermal management of sensitive electronics and components in extreme space environments.

This comprehensive guide covers to choose a reliable solutions for industrial and OEM applications. ToneCooling provides expert insights on to […]


This comprehensive guide covers how the wick structure solutions for industrial and OEM applications. ToneCooling provides expert insights on how […]


Understanding the internal structure of a vapor chamber is essential for effective cooling. Three key components make up the core […]


This comprehensive guide covers vapor chamber vs solutions for industrial and OEM applications. ToneCooling provides expert insights on vapor chamber […]


Vapor Chamber Cooling Technology Behind is a high-performance thermal management solution engineered by ToneCooling for demanding applications. 450 W Vapor […]


Optimize Data Center Cooling Systems is a high-performance thermal management solution engineered by ToneCooling for demanding applications. Data centers consume […]


Vapor Phase Cooling is a precision-engineered thermal management component for high-power electronics cooling. ToneCooling provides vapor phase cooling solutions validated […]


This comprehensive guide covers key materials used in solutions for industrial and OEM applications. ToneCooling provides expert insights on key […]

Supplier's Site

Technical Specifications

  ToneCooling Technology Co., Ltd
Product Category Heat Pipes
Product Name 3D Vapor Chamber (3DVC) – 3 Tubes
Total Length 1.18 to 11.81 inch (30 to 300 mm)
Unlock Full Specs
to access all available technical data

Similar Products

3D Vacuum Chamber (3DVC) – 6 Tubes -  - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
Specs
Total Length 1.18 to 11.81 inch (30 to 300 mm)
View Details
T-HS202323-Tubed Cold Plates 30.5CM -  - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
Specs
Total Length 12.01 inch (305 mm)
Container / Shell Aluminum; AL6063; Other Container / Shell
View Details
TC-LGA7529 M98 PRO CPU Cooler | 7 Heat Pipes, 220W TDP, Silent PWM -  - ToneCooling Technology Co., Ltd
Specs
Container / Shell Aluminum; Copper; Copper base + Aluminum fins + 6mm heat pipes; Other Container / Shell
View Details