WAGO Male connector/plug 890-772

Description
Snap-in plug; 2-pole; Cod. B; 1,50 mm²; light green
Request a Quote Datasheet
Description
Snap-in plug; 2-pole; Cod. B; 1,50 mm²; light green
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male connector/plug - 890-772 - WAGO
Germantown, WI, United States
Male connector/plug
890-772
Male connector/plug 890-772
Snap-in plug; 2-pole; Cod. B; 1,50 mm²; light green

Snap-in plug; 2-pole; Cod. B; 1,50 mm²; light green

Supplier's Site Datasheet
Terminal Block Adapters - 2946-890-772-ND - DigiKey
Thief River Falls, MN, United States
Terminal Block Adapters
2946-890-772-ND
Terminal Block Adapters 2946-890-772-ND
SNAP-IN PLUG, LIGHT GREEN

SNAP-IN PLUG, LIGHT GREEN

Buy Now Datasheet
Snap-In Plug, Light Green Wago - 45AK9867 - Newark, An Avnet Company
Chicago, IL, United States
Snap-In Plug, Light Green Wago
45AK9867
Snap-In Plug, Light Green Wago 45AK9867
SNAP-IN PLUG, LIGHT GREEN

SNAP-IN PLUG, LIGHT GREEN

Supplier's Site

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 890-772 2946-890-772-ND 45AK9867
Product Name Male connector/plug Terminal Block Adapters Snap-In Plug, Light Green Wago
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Spacer Module; Modular; E.g., For Bridging Commoned Terminal Blocks; Gray Wago - 52AC8369 - Newark, An Avnet Company
Specs
Connector Type Modular Connector and RJ Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2001-1401-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 18 AWG
View Details
Din Rail, Channel - 2946-2002-2237/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers