WAGO Male connector/plug 890-755/060-000

Description
Snap-in plug; 5-pole; Cod. B; 1,50 mm²; gray
Request a Quote Datasheet
Description
Snap-in plug; 5-pole; Cod. B; 1,50 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male connector/plug - 890-755/060-000 - WAGO
Germantown, WI, United States
Male connector/plug
890-755/060-000
Male connector/plug 890-755/060-000
Snap-in plug; 5-pole; Cod. B; 1,50 mm²; gray

Snap-in plug; 5-pole; Cod. B; 1,50 mm²; gray

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-890-755/060-000-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-890-755/060-000-ND
Headers, Plugs and Sockets 2946-890-755/060-000-ND
"5 Position Terminal Block Plug, Male Pins 0.173"" (4.40mm) 180° Panel Mount, Snap-In"

"5 Position Terminal Block Plug, Male Pins 0.173"" (4.40mm) 180° Panel Mount, Snap-In"

Buy Now Datasheet
Snap-In Plug Gray Wago - 53AC0586 - Newark, An Avnet Company
Chicago, IL, United States
Snap-In Plug Gray Wago
53AC0586
Snap-In Plug Gray Wago 53AC0586
Snap-in plug gray

Snap-in plug gray

Supplier's Site

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 890-755/060-000 2946-890-755/060-000-ND 53AC0586
Product Name Male connector/plug Headers, Plugs and Sockets Snap-In Plug Gray Wago
Gender Male / Plug
Termination Operating tool Push-in
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-2704-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2000-5352-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 16 to 24 AWG
View Details
Din Rail, Channel - 2946-2002-1711/1000-867-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers