WAGO Electronic Connector 2002-2408

Description
4-CONDUCTOR DOUBLE DECK TERMINAL Product overview: 2002-2408 from WAGO is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, DIN Rail Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 369-2002-2408 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4-CONDUCTOR DOUBLE DECK TERMINAL Product overview: 2002-2408 from WAGO is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, DIN Rail Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 369-2002-2408 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
369-2002-2408
Electronic Connector 369-2002-2408
4-CONDUCTOR DOUBLE DECK TERMINAL Product overview: 2002-2408 from WAGO is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, DIN Rail Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 369-2002-2408 can be used for catalog matching and distributor lookup.

4-CONDUCTOR DOUBLE DECK TERMINAL Product overview: 2002-2408 from WAGO is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, DIN Rail Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 369-2002-2408 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Terminal Blocks - Din Rail, Channel - 1332483-2002-2408 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Din Rail, Channel
1332483-2002-2408
Connectors, Interconnects - Terminal Blocks - Din Rail, Channel 1332483-2002-2408
Manufacturer: WAGO Corporation Win Source Part Number: 1332483-2002-2408 Category: Connectors, Interconnects>Termin al Blocks>Din Rail, Channel Packaging: Box Type: Feed Through Number of Positions: 8 Number of Levels: 2; Connected Termination Style: Push In, Spring Current - IEC: 28 A Voltage - IEC: 800V Current - UL: 20 A Voltage - UL: 600V Wire Gauge or Range - AWG: 12-22 AWG Wire Gauge or Range - mm2: 0.25-4mm² Color: Gray Material - Insulation: Polyamide (PA66), Nylon 6/6 Material Flammability Rating: UL94 V-0 Standard Package: 1 Terminal - Width: 5.2mm Stripping Length: 10mm ~ 12mm ECCN: EAR99 Fake Threat In the Open Market: 81 HTSUS: 8536.90.4000 Other Part Number: 020022408,2943-2002- 2408,51233821,200224 08,2946-2002-2408,02 002-2408,2943-2002-2 408-ND Moisture Sensitivity Level (MSL): Not Applicable

Manufacturer: WAGO Corporation
Win Source Part Number: 1332483-2002-2408
Category: Connectors, Interconnects>Terminal Blocks>Din Rail, Channel
Packaging: Box
Type: Feed Through
Number of Positions: 8
Number of Levels: 2; Connected
Termination Style: Push In, Spring
Current - IEC: 28 A
Voltage - IEC: 800V
Current - UL: 20 A
Voltage - UL: 600V
Wire Gauge or Range - AWG: 12-22 AWG
Wire Gauge or Range - mm2: 0.25-4mm²
Color: Gray
Material - Insulation: Polyamide (PA66), Nylon 6/6
Material Flammability Rating: UL94 V-0
Standard Package: 1
Terminal - Width: 5.2mm
Stripping Length: 10mm ~ 12mm
ECCN: EAR99
Fake Threat In the Open Market: 81
HTSUS: 8536.90.4000
Other Part Number: 020022408,2943-2002-2408,51233821,20022408,2946-2002-2408,02002-2408,2943-2002-2408-ND
Moisture Sensitivity Level (MSL): Not Applicable

Buy Now Datasheet
Din Rail, Channel - 2946-2002-2408-ND - DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
2946-2002-2408-ND
Din Rail, Channel 2946-2002-2408-ND
Terminal Block Connector 8 Position Feed Through Gray 12-22 AWG

Terminal Block Connector 8 Position Feed Through Gray 12-22 AWG

Buy Now Datasheet
4-Conductor Double Deck Terminal Block; 8-Conductor Through Terminal Block; L; Without Marker Carrier; Internal Commoning; Conductor Entry With Violet Marking; For Din-Rail 35 X 15 And 35 X 7.5; 2.... - 53R1455 - Newark, An Avnet Company
Chicago, IL, United States
4-Conductor Double Deck Terminal Block; 8-Conductor Through Terminal Block; L; Without Marker Carrier; Internal Commoning; Conductor Entry With Violet Marking; For Din-Rail 35 X 15 And 35 X 7.5; 2....
53R1455
4-Conductor Double Deck Terminal Block; 8-Conductor Through Terminal Block; L; Without Marker Carrier; Internal Commoning; Conductor Entry With Violet Marking; For Din-Rail 35 X 15 And 35 X 7.5; 2.... 53R1455
4-conductor double deck terminal block; 8-conductor through terminal block; L; without marker carrier; internal commoning; conductor entry with violet marking; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm ; Push-in CAGE CLAMP ; 2,50

4-conductor double deck terminal block; 8-conductor through terminal block; L; without marker carrier; internal commoning; conductor entry with violet marking; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm ; Push-in CAGE CLAMP ; 2,50

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 369-2002-2408 1332483-2002-2408 2946-2002-2408-ND 53R1455
Product Name Electronic Connector Connectors, Interconnects - Terminal Blocks - Din Rail, Channel Din Rail, Channel 4-Conductor Double Deck Terminal Block; 8-Conductor Through Terminal Block; L; Without Marker Carrier; Internal Commoning; Conductor Entry With Violet Marking; For Din-Rail 35 X 15 And 35 X 7.5; 2....
Connector Type DIN Connector DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 20 Amp 125 Volt 5-20R with Green Neon Light - 5636 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
Paladin ® - 108-1211-201 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Geometry Right Angle
View Details
9-Pin Hermetic D-sub Connector - 55551 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
View Details