WAGO Female connector/socket 890-745

Description
Snap-in socket; 5-pole; Cod. B; 1,50 mm²; gray
Request a Quote Datasheet
Description
Snap-in socket; 5-pole; Cod. B; 1,50 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female connector/socket - 890-745 - WAGO
Germantown, WI, United States
Female connector/socket
890-745
Female connector/socket 890-745
Snap-in socket; 5-pole; Cod. B; 1,50 mm²; gray

Snap-in socket; 5-pole; Cod. B; 1,50 mm²; gray

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-890-745-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-890-745-ND
Headers, Plugs and Sockets 2946-890-745-ND
"5 Position Terminal Block Plug, Female Sockets 0.173"" (4.40mm) 180° Panel Mount, Snap-In"

"5 Position Terminal Block Plug, Female Sockets 0.173"" (4.40mm) 180° Panel Mount, Snap-In"

Buy Now Datasheet
Snap-In Socket Gray Wago - 07AH1934 - Newark, An Avnet Company
Chicago, IL, United States
Snap-In Socket Gray Wago
07AH1934
Snap-In Socket Gray Wago 07AH1934
Snap-in socket gray

Snap-in socket gray

Supplier's Site

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 890-745 2946-890-745-ND 07AH1934
Product Name Female connector/socket Headers, Plugs and Sockets Snap-In Socket Gray Wago
Termination Operating tool Push-in
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-1707-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2000-5311-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 16 to 20 AWG
View Details