WAGO Din Rail, Channel 2000-5457

Description
Terminal Block Connector 9 Position Feed Through Orange 16-24 AWG
Request a Quote Datasheet
Description
Terminal Block Connector 9 Position Feed Through Orange 16-24 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Rail, Channel - 2946-2000-5457-ND - DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
2946-2000-5457-ND
Din Rail, Channel 2946-2000-5457-ND
Terminal Block Connector 9 Position Feed Through Orange 16-24 AWG

Terminal Block Connector 9 Position Feed Through Orange 16-24 AWG

Buy Now Datasheet
Connectors, Interconnects - Terminal Blocks - Din Rail, Channel - 1212072-2000-5457 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Din Rail, Channel
1212072-2000-5457
Connectors, Interconnects - Terminal Blocks - Din Rail, Channel 1212072-2000-5457
Win Source Part Number: 1212072-2000-5457 Category: Connectors, Interconnects>Termin al Blocks - Din Rail, Channel Series: TOPJOB®S Type: Feed Through, Isolated (3) Number of Positions: 9 Number of Levels: 4; 2 Grounded Termination Style: Push In, Spring Current - IEC: 28 A Voltage - IEC: 250V Current - UL: 20 A Voltage - UL: 300V Wire Gauge or Range - AWG: 16-24 AWG Wire Gauge or Range - mm2: 0.14-1.5mm2 Color: Orange Package: Box Material - Insulation: Polyamide (PA66), Nylon 6/6 Material Flammability Rating: UL94 V-0 Standard Package: 1 Terminal - Width: 7.0mm Stripping Length: 9mm ~ 11mm ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: Not Applicable HTSUS: 8536.90.4000 Mfr: WAGO Corporation Other Names: 2943-2000-5457,02000 -5457,60310320,20005 457,2943-2000-5457-N D,2946-2000-5457,020 005457

Win Source Part Number: 1212072-2000-5457
Category: Connectors, Interconnects>Terminal Blocks - Din Rail, Channel
Series: TOPJOB®S
Type: Feed Through, Isolated (3)
Number of Positions: 9
Number of Levels: 4; 2 Grounded
Termination Style: Push In, Spring
Current - IEC: 28 A
Voltage - IEC: 250V
Current - UL: 20 A
Voltage - UL: 300V
Wire Gauge or Range - AWG: 16-24 AWG
Wire Gauge or Range - mm2: 0.14-1.5mm2
Color: Orange
Package: Box
Material - Insulation: Polyamide (PA66), Nylon 6/6
Material Flammability Rating: UL94 V-0
Standard Package: 1
Terminal - Width: 7.0mm
Stripping Length: 9mm ~ 11mm
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: Not Applicable
HTSUS: 8536.90.4000
Mfr: WAGO Corporation
Other Names: 2943-2000-5457,02000-5457,60310320,20005457,2943-2000-5457-ND,2946-2000-5457,020005457

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 2946-2000-5457-ND 1212072-2000-5457
Product Name Din Rail, Channel Connectors, Interconnects - Terminal Blocks - Din Rail, Channel
Connector Type DIN Connector DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Plug connector - NPQH-D-Q4-E-P10 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Connector/Terminal/Pin - 42858832 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Din Rail, Channel - 17-1SNA125490R1500-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 630 volts
Contact Size (AWG) 12 to 22 AWG
View Details