WAGO Male connector/plug 890-735

Description
Snap-in plug; 5-pole; Cod. A; 1,50 mm²; white
Request a Quote Datasheet
Description
Snap-in plug; 5-pole; Cod. A; 1,50 mm²; white
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male connector/plug - 890-735 - WAGO
Germantown, WI, United States
Male connector/plug
890-735
Male connector/plug 890-735
Snap-in plug; 5-pole; Cod. A; 1,50 mm²; white

Snap-in plug; 5-pole; Cod. A; 1,50 mm²; white

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-890-735-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-890-735-ND
Headers, Plugs and Sockets 2946-890-735-ND
"5 Position Terminal Block Plug, Male Pins 0.173"" (4.40mm) 180° Panel Mount, Snap-In"

"5 Position Terminal Block Plug, Male Pins 0.173"" (4.40mm) 180° Panel Mount, Snap-In"

Buy Now Datasheet
Snap-In Plug White Wago - 54W6534 - Newark, An Avnet Company
Chicago, IL, United States
Snap-In Plug White Wago
54W6534
Snap-In Plug White Wago 54W6534
Snap-in plug white

Snap-in plug white

Supplier's Site

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 890-735 2946-890-735-ND 54W6534
Product Name Male connector/plug Headers, Plugs and Sockets Snap-In Plug White Wago
Gender Male / Plug
Termination Operating tool Push-in
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2001-1304-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1211/1000-410-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers