WAGO Connectors, Interconnects - Terminal Blocks - Din Rail, Channel 2002-1307

Description
Manufacturer: WAGO Corporation Win Source Part Number: 1332183-2002-1307 Category: Connectors, Interconnects>Termin al Blocks>Din Rail, Channel Packaging: Bulk Type: Ground, Earth Number of Positions: 3 Number of Levels: 1 Termination Style: Push In, Spring Wire Gauge or Range - AWG: 12-18 AWG Wire Gauge or Range - mm2: 0.75-4mm² Color: Green, Yellow Material - Insulation: Polyamide (PA66), Nylon 6/6 Standard Package: 1 Terminal - Width: 5.2mm Stripping Length: 10mm ~ 12mm ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 2946-2002-1307,20021 307 Base Product Number: 2002 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: WAGO Corporation Win Source Part Number: 1332183-2002-1307 Category: Connectors, Interconnects>Termin al Blocks>Din Rail, Channel Packaging: Bulk Type: Ground, Earth Number of Positions: 3 Number of Levels: 1 Termination Style: Push In, Spring Wire Gauge or Range - AWG: 12-18 AWG Wire Gauge or Range - mm2: 0.75-4mm² Color: Green, Yellow Material - Insulation: Polyamide (PA66), Nylon 6/6 Standard Package: 1 Terminal - Width: 5.2mm Stripping Length: 10mm ~ 12mm ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 2946-2002-1307,20021 307 Base Product Number: 2002 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Din Rail, Channel - 1332183-2002-1307 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Din Rail, Channel
1332183-2002-1307
Connectors, Interconnects - Terminal Blocks - Din Rail, Channel 1332183-2002-1307
Manufacturer: WAGO Corporation Win Source Part Number: 1332183-2002-1307 Category: Connectors, Interconnects>Termin al Blocks>Din Rail, Channel Packaging: Bulk Type: Ground, Earth Number of Positions: 3 Number of Levels: 1 Termination Style: Push In, Spring Wire Gauge or Range - AWG: 12-18 AWG Wire Gauge or Range - mm2: 0.75-4mm² Color: Green, Yellow Material - Insulation: Polyamide (PA66), Nylon 6/6 Standard Package: 1 Terminal - Width: 5.2mm Stripping Length: 10mm ~ 12mm ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 2946-2002-1307,20021 307 Base Product Number: 2002 RoHS Status: ROHS3 Compliant

Manufacturer: WAGO Corporation
Win Source Part Number: 1332183-2002-1307
Category: Connectors, Interconnects>Terminal Blocks>Din Rail, Channel
Packaging: Bulk
Type: Ground, Earth
Number of Positions: 3
Number of Levels: 1
Termination Style: Push In, Spring
Wire Gauge or Range - AWG: 12-18 AWG
Wire Gauge or Range - mm2: 0.75-4mm²
Color: Green, Yellow
Material - Insulation: Polyamide (PA66), Nylon 6/6
Standard Package: 1
Terminal - Width: 5.2mm
Stripping Length: 10mm ~ 12mm
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Other Part Number: 2946-2002-1307,20021307
Base Product Number: 2002
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Din Rail, Channel - 2946-2002-1307-ND - DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
2946-2002-1307-ND
Din Rail, Channel 2946-2002-1307-ND
Terminal Block Connector 3 Position Ground, Earth Green, Yellow 12-18 AWG

Terminal Block Connector 3 Position Ground, Earth Green, Yellow 12-18 AWG

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 1332183-2002-1307 2946-2002-1307-ND
Product Name Connectors, Interconnects - Terminal Blocks - Din Rail, Channel Din Rail, Channel
Connector Type DIN Connector DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Paladin ® - 131-3514-21H - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Termination Press-Fit
View Details
Wire to Board - 1920-1855-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Horizontal with Board
Termination Screw - Rising Cage Clamp
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-1981/1000-435-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers