WAGO Male connector/plug 890-715

Description
Snap-in plug; 5-pole; Cod. A; 1,50 mm²; black
Request a Quote Datasheet
Description
Snap-in plug; 5-pole; Cod. A; 1,50 mm²; black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male connector/plug - 890-715 - WAGO
Germantown, WI, United States
Male connector/plug
890-715
Male connector/plug 890-715
Snap-in plug; 5-pole; Cod. A; 1,50 mm²; black

Snap-in plug; 5-pole; Cod. A; 1,50 mm²; black

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-890-715-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-890-715-ND
Headers, Plugs and Sockets 2946-890-715-ND
"5 Position Terminal Block Plug, Male Pins 0.173"" (4.40mm) 180° Panel Mount, Snap-In"

"5 Position Terminal Block Plug, Male Pins 0.173"" (4.40mm) 180° Panel Mount, Snap-In"

Buy Now Datasheet
WAGO Push-In Connectors - 890-715 - Galco Industrial Electronics
Madison Heights, MI, United States
WAGO Push-In Connectors
890-715
WAGO Push-In Connectors 890-715
WINSTA through-panel plug (male),

WINSTA through-panel plug (male),

Supplier's Site
Snap-In Plug Black Wago - 76R6356 - Newark, An Avnet Company
Chicago, IL, United States
Snap-In Plug Black Wago
76R6356
Snap-In Plug Black Wago 76R6356
Snap-in plug black

Snap-in plug black

Supplier's Site

Technical Specifications

  WAGO DigiKey Galco Industrial Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 890-715 2946-890-715-ND 890-715 76R6356
Product Name Male connector/plug Headers, Plugs and Sockets WAGO Push-In Connectors Snap-In Plug Black Wago
Gender Male / Plug
Termination Operating tool Push-in
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2000-1201-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 20 AWG
View Details
Din Rail, Channel - 2946-2002-1303-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 18 AWG
View Details