WAGO Female connector/socket 890-702

Description
Snap-in socket; 2-pole; Cod. A; 1,50 mm²; black
Request a Quote Datasheet
Description
Snap-in socket; 2-pole; Cod. A; 1,50 mm²; black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female connector/socket - 890-702 - WAGO
Germantown, WI, United States
Female connector/socket
890-702
Female connector/socket 890-702
Snap-in socket; 2-pole; Cod. A; 1,50 mm²; black

Snap-in socket; 2-pole; Cod. A; 1,50 mm²; black

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-890-702-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-890-702-ND
Headers, Plugs and Sockets 2946-890-702-ND
"2 Position Terminal Block Plug, Female Sockets 0.173"" (4.40mm) 180° Panel Mount, Snap-In"

"2 Position Terminal Block Plug, Female Sockets 0.173"" (4.40mm) 180° Panel Mount, Snap-In"

Buy Now Datasheet

Technical Specifications

  WAGO DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 890-702 2946-890-702-ND
Product Name Female connector/socket Headers, Plugs and Sockets
Termination Operating tool Push-in
Unlock Full Specs
to access all available technical data

Similar Products

Pin Header, 10Pos, 5Mm; Product Range Wago - 79K2139 - Newark, An Avnet Company
Specs
Mounting PCB Mount
Contact Size (AWG) 28 AWG
View Details
Din Rail, Channel - 2946-2000-2201/353-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2000-1307-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers