WAGO Din Rail, Channel 2000-5310/102-000

Description
Terminal Block Connector 8 Position Feed Through Gray 16-24 AWG
Request a Quote Datasheet
Description
Terminal Block Connector 8 Position Feed Through Gray 16-24 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Rail, Channel - 2946-2000-5310/102-000-ND - DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
2946-2000-5310/102-000-ND
Din Rail, Channel 2946-2000-5310/102-000-ND
Terminal Block Connector 8 Position Feed Through Gray 16-24 AWG

Terminal Block Connector 8 Position Feed Through Gray 16-24 AWG

Buy Now Datasheet
3-Conductor Actuator Supply Terminal Block; For Pnp-(High-Side) Switching Actuators; With Ground Connection Via Push-In Type Jumper Bars; With Colored Conductor Entries; 1 Mm ; Push-In Cage Clamp ;... - 08AC1706 - Newark, An Avnet Company
Chicago, IL, United States
3-Conductor Actuator Supply Terminal Block; For Pnp-(High-Side) Switching Actuators; With Ground Connection Via Push-In Type Jumper Bars; With Colored Conductor Entries; 1 Mm ; Push-In Cage Clamp ;...
08AC1706
3-Conductor Actuator Supply Terminal Block; For Pnp-(High-Side) Switching Actuators; With Ground Connection Via Push-In Type Jumper Bars; With Colored Conductor Entries; 1 Mm ; Push-In Cage Clamp ;... 08AC1706
3-conductor actuator supply terminal block; for PNP-(high-side) switching actuators; with ground connection via push-in type jumper bars; with colored conductor entries; 1 mm ; Push-in CAGE CLAMP ; 1,00 mm ; gray

3-conductor actuator supply terminal block; for PNP-(high-side) switching actuators; with ground connection via push-in type jumper bars; with colored conductor entries; 1 mm ; Push-in CAGE CLAMP ; 1,00 mm ; gray

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2946-2000-5310/102-000-ND 08AC1706
Product Name Din Rail, Channel 3-Conductor Actuator Supply Terminal Block; For Pnp-(High-Side) Switching Actuators; With Ground Connection Via Push-In Type Jumper Bars; With Colored Conductor Entries; 1 Mm ; Push-In Cage Clamp ;...
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29400-109-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190509 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
IEC Connectors - 1894738 - RS Components, Ltd.
Specs
Gender Male / Plug; Female / Jack
Geometry Straight
Mounting Panel mount
View Details
2 suppliers