WAGO Male connector/plug 890-232

Description
Plug; 2-pole; 1,50 mm²; white
Request a Quote Datasheet
Description
Plug; 2-pole; 1,50 mm²; white
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male connector/plug - 890-232 - WAGO
Germantown, WI, United States
Male connector/plug
890-232
Male connector/plug 890-232
Plug; 2-pole; 1,50 mm²; white

Plug; 2-pole; 1,50 mm²; white

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-890-232-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-890-232-ND
Headers, Plugs and Sockets 2946-890-232-ND
"2 Position Terminal Block Plug, Female Sockets 0.173"" (4.40mm) 180° Free Hanging (In-Line)"

"2 Position Terminal Block Plug, Female Sockets 0.173"" (4.40mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Plug 2-Pole, White Wago - 76R6327 - Newark, An Avnet Company
Chicago, IL, United States
Plug 2-Pole, White Wago
76R6327
Plug 2-Pole, White Wago 76R6327
Plug 2-pole, white

Plug 2-pole, white

Supplier's Site

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 890-232 2946-890-232-ND 76R6327
Product Name Male connector/plug Headers, Plugs and Sockets Plug 2-Pole, White Wago
Gender Male / Plug
Termination Operating tool Push-in
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

Connector/Terminal/Pin - 156370450 - Radwell International
Specs
Gender Male / Plug
Geometry Straight
View Details
Din Rail, Channel - 2946-2000-1202-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers