WAGO Female connector/socket 890-205

Description
Socket; 5-pole; Cod. A; 1,50 mm²; black
Request a Quote Datasheet
Description
Socket; 5-pole; Cod. A; 1,50 mm²; black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female connector/socket - 890-205 - WAGO
Germantown, WI, United States
Female connector/socket
890-205
Female connector/socket 890-205
Socket; 5-pole; Cod. A; 1,50 mm²; black

Socket; 5-pole; Cod. A; 1,50 mm²; black

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-890-205-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-890-205-ND
Headers, Plugs and Sockets 2946-890-205-ND
"5 Position Terminal Block Plug, Female Sockets 0.173"" (4.40mm) 180° Free Hanging (In-Line)"

"5 Position Terminal Block Plug, Female Sockets 0.173"" (4.40mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Socket 5-Pole; Black Wago - 76R6320 - Newark, An Avnet Company
Chicago, IL, United States
Socket 5-Pole; Black Wago
76R6320
Socket 5-Pole; Black Wago 76R6320
Socket 5-pole; black

Socket 5-pole; black

Supplier's Site
WAGO Push-In Connectors - 890-205 - Galco Industrial Electronics
Madison Heights, MI, United States
WAGO Push-In Connectors
890-205
WAGO Push-In Connectors 890-205
Socket

Socket

Supplier's Site

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company Galco Industrial Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 890-205 2946-890-205-ND 76R6320 890-205
Product Name Female connector/socket Headers, Plugs and Sockets Socket 5-Pole; Black Wago WAGO Push-In Connectors
Termination Operating tool Push-in
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2000-1202-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2001-1311/1000-411-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-3217-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details