WAGO Female connector/socket 890-103

Description
Socket; with strain relief housing; 3-pole; Cod. A; 1,50 mm²; black
Request a Quote Datasheet
Description
Socket; with strain relief housing; 3-pole; Cod. A; 1,50 mm²; black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female connector/socket - 890-103 - WAGO
Germantown, WI, United States
Female connector/socket
890-103
Female connector/socket 890-103
Socket; with strain relief housing; 3-pole; Cod. A; 1,50 mm²; black

Socket; with strain relief housing; 3-pole; Cod. A; 1,50 mm²; black

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-890-103-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-890-103-ND
Headers, Plugs and Sockets 2946-890-103-ND
"3 Position Terminal Block Plug, Female Sockets 0.173"" (4.40mm) 180° Free Hanging (In-Line)"

"3 Position Terminal Block Plug, Female Sockets 0.173"" (4.40mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Headers, Plugs and Sockets - 890-103 - ODG (Origin Data Global)
Shenzhen, China
Headers, Plugs and Sockets
890-103
Headers, Plugs and Sockets 890-103
SOCKET WITH STRAIN RELIEF HOUSIN

SOCKET WITH STRAIN RELIEF HOUSIN

Supplier's Site Datasheet
Socket With Strain Relief Housing; 3-Pole; Black Wago - 41M0763 - Newark, An Avnet Company
Chicago, IL, United States
Socket With Strain Relief Housing; 3-Pole; Black Wago
41M0763
Socket With Strain Relief Housing; 3-Pole; Black Wago 41M0763
Socket with strain relief housing; 3-pole; black

Socket with strain relief housing; 3-pole; black

Supplier's Site Datasheet
WAGO Push-In Connectors - 890-103 - Galco Industrial Electronics
Madison Heights, MI, United States
WAGO Push-In Connectors
890-103
WAGO Push-In Connectors 890-103
Socket

Socket

Supplier's Site

Technical Specifications

  WAGO DigiKey ODG (Origin Data Global) Newark, An Avnet Company Galco Industrial Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 890-103 2946-890-103-ND 890-103 41M0763 890-103
Product Name Female connector/socket Headers, Plugs and Sockets Headers, Plugs and Sockets Socket With Strain Relief Housing; 3-Pole; Black Wago WAGO Push-In Connectors
Termination Operating tool Push-in
Geometry Straight; 180°
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Current Rating 16.0 amps 14.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-1902-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2611/1000-542-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers