WAGO Din Rail, Channel 2002-2209

Description
Terminal Block Connector 4 Position Feed Through Blue 12-22 AWG
Request a Quote Datasheet
Description
Terminal Block Connector 4 Position Feed Through Blue 12-22 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Rail, Channel - 2946-2002-2209-ND - DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
2946-2002-2209-ND
Din Rail, Channel 2946-2002-2209-ND
Terminal Block Connector 4 Position Feed Through Blue 12-22 AWG

Terminal Block Connector 4 Position Feed Through Blue 12-22 AWG

Buy Now Datasheet
Connectors, Interconnects - Terminal Blocks - Din Rail, Channel - 1332288-2002-2209 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Din Rail, Channel
1332288-2002-2209
Connectors, Interconnects - Terminal Blocks - Din Rail, Channel 1332288-2002-2209
Manufacturer: WAGO Corporation Win Source Part Number: 1332288-2002-2209 Category: Connectors, Interconnects>Termin al Blocks>Din Rail, Channel Packaging: Box Type: Feed Through Number of Positions: 4 Number of Levels: 2; Connected Termination Style: Push In, Spring Current - IEC: 28 A Voltage - IEC: 500V Current - UL: 20 A Voltage - UL: 300V Wire Gauge or Range - AWG: 12-22 AWG Wire Gauge or Range - mm2: 0.25-4mm² Color: Blue Material - Insulation: Polyamide (PA66), Nylon 6/6 Material Flammability Rating: UL94 V-0 Standard Package: 1 Terminal - Width: 5.2mm Stripping Length: 10mm ~ 12mm ECCN: EAR99 Fake Threat In the Open Market: 67 HTSUS: 8536.90.4000 Other Part Number: 2943-2002-2209-ND,02 0022209,02002-2209,2 946-2002-2209,2943-2 002-2209,20022209 Moisture Sensitivity Level (MSL): Not Applicable

Manufacturer: WAGO Corporation
Win Source Part Number: 1332288-2002-2209
Category: Connectors, Interconnects>Terminal Blocks>Din Rail, Channel
Packaging: Box
Type: Feed Through
Number of Positions: 4
Number of Levels: 2; Connected
Termination Style: Push In, Spring
Current - IEC: 28 A
Voltage - IEC: 500V
Current - UL: 20 A
Voltage - UL: 300V
Wire Gauge or Range - AWG: 12-22 AWG
Wire Gauge or Range - mm2: 0.25-4mm²
Color: Blue
Material - Insulation: Polyamide (PA66), Nylon 6/6
Material Flammability Rating: UL94 V-0
Standard Package: 1
Terminal - Width: 5.2mm
Stripping Length: 10mm ~ 12mm
ECCN: EAR99
Fake Threat In the Open Market: 67
HTSUS: 8536.90.4000
Other Part Number: 2943-2002-2209-ND,020022209,02002-2209,2946-2002-2209,2943-2002-2209,20022209
Moisture Sensitivity Level (MSL): Not Applicable

Buy Now Datasheet
Double-Deck Terminal Block; 4-Conductor Through Terminal Block; N; Without Marker Carrier; For Ex E Ii And Ex I Applications; Internal Commoning; Conductor Entry With Violet Marking; For Din-Rail 3... - 76R1562 - Newark, An Avnet Company
Chicago, IL, United States
Double-Deck Terminal Block; 4-Conductor Through Terminal Block; N; Without Marker Carrier; For Ex E Ii And Ex I Applications; Internal Commoning; Conductor Entry With Violet Marking; For Din-Rail 3...
76R1562
Double-Deck Terminal Block; 4-Conductor Through Terminal Block; N; Without Marker Carrier; For Ex E Ii And Ex I Applications; Internal Commoning; Conductor Entry With Violet Marking; For Din-Rail 3... 76R1562
Double-deck terminal block; 4-conductor through terminal block; N; without marker carrier; for Ex e II and Ex i applications; internal commoning; conductor entry with violet marking; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm ;

Double-deck terminal block; 4-conductor through terminal block; N; without marker carrier; for Ex e II and Ex i applications; internal commoning; conductor entry with violet marking; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm ;

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2946-2002-2209-ND 1332288-2002-2209 76R1562
Product Name Din Rail, Channel Connectors, Interconnects - Terminal Blocks - Din Rail, Channel Double-Deck Terminal Block; 4-Conductor Through Terminal Block; N; Without Marker Carrier; For Ex E Ii And Ex I Applications; Internal Commoning; Conductor Entry With Violet Marking; For Din-Rail 3...
Connector Type DIN Connector DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Accessories - 2262-A42031-025-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #8 AWG - 1340G2 - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
4 suppliers
50 Ohm BNC 90° Plug - 150513 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details