WAGO Through terminal block 883-3504

Description
2-conductor through terminal block; 35 mm²; with screw-type connection; 35,00 mm²; blue
Request a Quote Datasheet
Description
2-conductor through terminal block; 35 mm²; with screw-type connection; 35,00 mm²; blue
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through terminal block - 883-3504 - WAGO
Germantown, WI, United States
Through terminal block
883-3504
Through terminal block 883-3504
2-conductor through terminal block; 35 mm²; with screw-type connection; 35,00 mm²; blue

2-conductor through terminal block; 35 mm²; with screw-type connection; 35,00 mm²; blue

Supplier's Site Datasheet
Terminal Blocks - Din Rail, Channel - 2946-883-3504-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-883-3504-ND
Terminal Blocks - Din Rail, Channel 2946-883-3504-ND
2-CONDUCTOR THROUGH TERMINAL BLO

2-CONDUCTOR THROUGH TERMINAL BLO

Buy Now Datasheet

Technical Specifications

  WAGO DigiKey
Product Category Terminal Blocks Terminal Blocks
Product Number 883-3504 2946-883-3504-ND
Product Name Through terminal block Terminal Blocks - Din Rail, Channel
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-rail 35 x 7.5
Termination Options Screw Clamp; Screw connection Screw Clamp
Operating Temperature -35 to 105 C (-31 to 221 F)
Current Rating 125 amps
Unlock Full Specs
to access all available technical data

Similar Products

Double-deck terminal block - Carrier terminal block - 2002-2662 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Terminal Blocks - Din Rail, Channel - 2946-2003-6649-ND - DigiKey
Specs
Termination Options Spring Clamp
Terminal Block Type Dual level
North American 12 to 22 AWG
View Details
Triple-deck terminal block - Through terminal block - 2000-3238 - WAGO
Specs
Mounting Options 15 mm DIN Rail; 35 mm DIN Rail; DIN-rail 35 x 15 DIN-rail 35 x 7.5
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Fuse terminal block - 2002-1981/1000-449 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers