WAGO Through terminal block 883-2401

Description
2-conductor through terminal block; 240 mm²; with screw-type connection; 240,00 mm²; gray
Request a Quote Datasheet
Description
2-conductor through terminal block; 240 mm²; with screw-type connection; 240,00 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through terminal block - 883-2401 - WAGO
Germantown, WI, United States
Through terminal block
883-2401
Through terminal block 883-2401
2-conductor through terminal block; 240 mm²; with screw-type connection; 240,00 mm²; gray

2-conductor through terminal block; 240 mm²; with screw-type connection; 240,00 mm²; gray

Supplier's Site Datasheet
Terminal Blocks - Din Rail, Channel - 2946-883-2401-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-883-2401-ND
Terminal Blocks - Din Rail, Channel 2946-883-2401-ND
2-CONDUCTOR THROUGH TERMINAL BLO

2-CONDUCTOR THROUGH TERMINAL BLO

Buy Now Datasheet

Technical Specifications

  WAGO DigiKey
Product Category Terminal Blocks Terminal Blocks
Product Number 883-2401 2946-883-2401-ND
Product Name Through terminal block Terminal Blocks - Din Rail, Channel
Mounting Options 32 mm DIN Rail; 35 mm DIN Rail; DIN-35 rail DIN-35/32 rail
Termination Options Screw Clamp; Screw connection Screw Clamp
Operating Temperature -35 to 105 C (-31 to 221 F)
Current Rating 380 amps
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Specialized - 2946-2002-7114-ND - DigiKey
Specs
Mounting Options DIN Rail
Termination Options Spring Clamp
Features Terminal Plug
View Details
2 suppliers
Fuse terminal block - 2002-1714/1000-867 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Triple-deck terminal block - Ground terminal block - 2002-3237 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Double-deck terminal block - Fuse terminal block - 2002-2611/1000-542 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -35 to 70 C (-31 to 158 F)
View Details
2 suppliers