WAGO Through terminal block 870-911

Description
2-conductor through terminal block; 2.5 mm²; side and center marking; for DIN-15 rail; CAGE CLAMP®; 2,50 mm²; gray
Request a Quote Datasheet
Description
2-conductor through terminal block; 2.5 mm²; side and center marking; for DIN-15 rail; CAGE CLAMP®; 2,50 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through terminal block - 870-911 - WAGO
Germantown, WI, United States
Through terminal block
870-911
Through terminal block 870-911
2-conductor through terminal block; 2.5 mm²; side and center marking; for DIN-15 rail; CAGE CLAMP®; 2,50 mm²; gray

2-conductor through terminal block; 2.5 mm²; side and center marking; for DIN-15 rail; CAGE CLAMP®; 2,50 mm²; gray

Supplier's Site Datasheet
Terminal Blocks - Din Rail, Channel - 2946-870-911-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-870-911-ND
Terminal Blocks - Din Rail, Channel 2946-870-911-ND
2-CONDUCTOR THROUGH TERMINAL BLO

2-CONDUCTOR THROUGH TERMINAL BLO

Buy Now Datasheet
Terminal Block, Din Rail, 2 Position, 28-12Awg; No. Of Positions Wago - 29K5861 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 2 Position, 28-12Awg; No. Of Positions Wago
29K5861
Terminal Block, Din Rail, 2 Position, 28-12Awg; No. Of Positions Wago 29K5861
TERMINAL BLOCK, DIN RAIL, 2 POSITION, 28-12AWG; No. of Positions:2Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:24A; Rated Voltage:500V RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 2 POSITION, 28-12AWG; No. of Positions:2Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:24A; Rated Voltage:500V RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal Blk/Strip Wiring Dev - 11187063 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
11187063
Terminal Blk/Strip Wiring Dev 11187063
2-CONDUCTOR THROUGH TERMINAL BLOCK, 24 AMP, 500 V, 6 KV, CAGE CLAMP, 28-12 AWG, FRONT-ENTRY WIRING, -60 TO +105 DEGREE C. FREE 2 YEAR RADWELL WARRANTY

2-CONDUCTOR THROUGH TERMINAL BLOCK, 24 AMP, 500 V, 6 KV, CAGE CLAMP, 28-12 AWG, FRONT-ENTRY WIRING, -60 TO +105 DEGREE C. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company Radwell International
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 870-911 2946-870-911-ND 29K5861 11187063
Product Name Through terminal block Terminal Blocks - Din Rail, Channel Terminal Block, Din Rail, 2 Position, 28-12Awg; No. Of Positions Wago Terminal Blk/Strip Wiring Dev
Mounting Options 15 mm DIN Rail; DIN-15 rail
Termination Options CAGE CLAMP ® Spring Clamp
Operating Temperature -60 to 105 C (-76 to 221 F)
Current Rating 24 amps 24 amps 24 amps
Unlock Full Specs
to access all available technical data

Similar Products

Shield terminal block - 2001-1408 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
DIN Rail Terminal Blocks - 2475813 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
North American 16 AWG
View Details
2 suppliers
Double-deck terminal block - Component Terminal Block with Diode - 2002-2214/1000-492 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers