WAGO Ground terminal block 870-837

Description
4-conductor ground terminal block; 2.5 mm²; lateral marker slots; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 2,50 mm²; green-yellow
Request a Quote Datasheet
Description
4-conductor ground terminal block; 2.5 mm²; lateral marker slots; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 2,50 mm²; green-yellow
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ground terminal block - 870-837 - WAGO
Germantown, WI, United States
Ground terminal block
870-837
Ground terminal block 870-837
4-conductor ground terminal block; 2.5 mm²; lateral marker slots; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 2,50 mm²; green-yellow

4-conductor ground terminal block; 2.5 mm²; lateral marker slots; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 2,50 mm²; green-yellow

Supplier's Site Datasheet
RL MTD TRM BLK GROUND ROHS - 870-837 - Heilind Electronics, Inc.
Wilmington, MA, United States
RL MTD TRM BLK GROUND ROHS
870-837
RL MTD TRM BLK GROUND ROHS 870-837
RL MTD TRM BLK GROUND ROHS

RL MTD TRM BLK GROUND ROHS

Buy Now
Gnd Term Block, Din Rail, 4Pos, 12Awg; No. Of Positions Wago - 29K5856 - Newark, An Avnet Company
Chicago, IL, United States
Gnd Term Block, Din Rail, 4Pos, 12Awg; No. Of Positions Wago
29K5856
Gnd Term Block, Din Rail, 4Pos, 12Awg; No. Of Positions Wago 29K5856
GND TERM BLOCK, DIN RAIL, 4POS, 12AWG; No. of Positions:4Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:-; Rated Voltage:-; No. of Levels:1 RoHS Compliant: Yes

GND TERM BLOCK, DIN RAIL, 4POS, 12AWG; No. of Positions:4Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:-; Rated Voltage:-; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal Blk/Strip Wiring Dev - 11187036 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
11187036
Terminal Blk/Strip Wiring Dev 11187036
GROUND TERMINAL BLOCK, 4-CONDUCTOR, CAGE CLAMP, 28-12 AWG, FRONT-ENTRY WIRING, POLYAMIDE MATERIAL, DIN RAIL MOUNT, -60 TO +105 DEGREE C. FREE 2 YEAR RADWELL WARRANTY

GROUND TERMINAL BLOCK, 4-CONDUCTOR, CAGE CLAMP, 28-12 AWG, FRONT-ENTRY WIRING, POLYAMIDE MATERIAL, DIN RAIL MOUNT, -60 TO +105 DEGREE C. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  WAGO Heilind Electronics, Inc. Newark, An Avnet Company Radwell International
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 870-837 870-837 29K5856 11187036
Product Name Ground terminal block RL MTD TRM BLK GROUND ROHS Gnd Term Block, Din Rail, 4Pos, 12Awg; No. Of Positions Wago Terminal Blk/Strip Wiring Dev
Mounting Options 35 mm DIN Rail; DIN-35 rail
Unlock Full Specs
to access all available technical data

Similar Products

Fuse terminal block - 2002-1981/1000-449 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Sensor terminal block - 2000-5311/1102-950 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Quadruple-deck terminal block - Through terminal block - 2002-4141 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Triple-deck terminal block - Through terminal block - 2000-3233 - WAGO
Specs
Mounting Options 15 mm DIN Rail; 35 mm DIN Rail; DIN-rail 35 x 15 DIN-rail 35 x 7.5
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details