Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TERMINAL BLOCKS
WAGO
870-590/281-676 -- TERMINAL BLOCKS - DIN RAIL, CHANNEL
WAGO
Terminal Blocks - Din Rail, Channel
870-590/281-676
Description
COMPONENT TERMINAL BLOCK; TRIPLE
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
COMPONENT TERMINAL BLOCK; TRIPLE
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-870-590/281-676-ND
Terminal Blocks - Din Rail, Channel
2946-870-590/281-676-ND
COMPONENT TERMINAL BLOCK; TRIPLE
COMPONENT TERMINAL BLOCK; TRIPLE
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Terminal Blocks
Product Number
2946-870-590/281-676-ND
Product Name
Terminal Blocks - Din Rail, Channel
Termination Options
Spring Clamp
Unlock Full Specs
to access all available technical data
Similar Products
Aratas America LLC
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors
XW4M-11D1-V1DS
Specs
Mounting Options
PCB
# of Contacts
11
Contacts Pitch
3.50 mm (0.14 inches)
View Details
2
suppliers
Finder S.p.A. con unico socio
Type 96.04 - socket with screw (box clamp) terminals
9604
Specs
Termination Options
Screw Clamp; Clamp
Approvals
CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, cRUus, ukca
Operating Temperature
-40 to 70 C (-40 to 158 F)
View Details
Keystone Electronics Corp.
PBE Turret Terminal Board
15108
Specs
Termination Options
Turret - 1503
# of Contacts
38
Body Material
Phenolic, XP
View Details
Interpower
Terminal Block for 5 Wire Cable
82010041
Specs
Operating Temperature
-50 to 160 C (-58 to 320 F)
# of Contacts
5
Body Material
Polyamide 6.6HT
View Details