3-conductor, double-deck terminal block; Through/through terminal block; N/L; Blue conductor entry lower deck; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray
3-CONDUCTOR, DOUBLE-DECK TERMINA
| WAGO | DigiKey | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 870-532 | 2946-870-532-ND |
| Product Name | Double-deck terminal block - Through terminal block | Terminal Blocks - Din Rail, Channel |
| Mounting Options | 35 mm DIN Rail; DIN-35 rail | |
| Termination Options | CAGE CLAMP ® | Spring Clamp |
| Operating Temperature | -60 to 105 C (-76 to 221 F) | |
| Current Rating | 24 amps |