The WAGO Terminal Block (Item No. 870-531) is a 3-conductor, double-deck terminal block designed for DIN rail mounting. It features a total of 6 connection points and supports wire sizes from 28 AWG to 12 AWG, accommodating both solid and fine-stranded conductors. The terminal block has a rated current of 24 A and a rated voltage of 500 V, making it suitable for various electrical applications. It utilizes CAGE CLAMP® connection technology for secure wiring and has a horizontal design with a gray polyamide 66 housing. The dimensions include a width of 5 mm, a height of 40 mm from the upper edge of the DIN rail, and a depth of 91 mm. The product is compliant with IEC/EN 60947-7-1 standards and is RoHS compliant.
3-conductor, double-deck terminal block; Through/through terminal block; L/L; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray
3-CONDUCTOR, DOUBLE-DECK TERMINA
TERMINAL BLOCK, DIN RAIL, 6POS, 12AWG; No. of Positions:6Positions
| WAGO | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 870-531 | 2946-870-531-ND | 29K5811 |
| Product Name | Double-deck terminal block - Through terminal block | Terminal Blocks - Din Rail, Channel | Terminal Block, Din Rail, 6Pos, 12Awg; No. Of Positions Wago |
| Mounting Options | 35 mm DIN Rail; DIN-35 rail | ||
| Termination Options | CAGE CLAMP ® | Spring Clamp | |
| Operating Temperature | -60 to 105 C (-76 to 221 F) | ||
| Current Rating | 24 amps | 24 amps |