WAGO Double-deck terminal block - Through terminal block 870-501

Description
Double-deck terminal block; Through/through terminal block; L/L; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray
Request a Quote Datasheet
Description
Double-deck terminal block; Through/through terminal block; L/L; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double-deck terminal block - Through terminal block - 870-501 - WAGO
Germantown, WI, United States
Double-deck terminal block - Through terminal block
870-501
Double-deck terminal block - Through terminal block 870-501
Double-deck terminal block; Through/through terminal block; L/L; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray

Double-deck terminal block; Through/through terminal block; L/L; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray

Supplier's Site Datasheet
DIN Rail Terminal Blocks - 3887513 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
3887513
DIN Rail Terminal Blocks 3887513
WAGO 870-501 Terminal Block

WAGO 870-501 Terminal Block

Supplier's Site
Terminal Blk/Strip Wiring Dev - 11195819 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
11195819
Terminal Blk/Strip Wiring Dev 11195819
DOUBLE-DECK TERMINAL BLOCK, 500 V, 6 KW, 24 A, 4 X CONNECTION POINTS, CAGE CLAMP CONNECTION, FRONT-ENTRY WIRING, DIN-35 RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

DOUBLE-DECK TERMINAL BLOCK, 500 V, 6 KW, 24 A, 4 X CONNECTION POINTS, CAGE CLAMP CONNECTION, FRONT-ENTRY WIRING, DIN-35 RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Terminal Block, Din Rail, 4Pos, 12Awg; No. Of Positions Wago - 29K5782 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 4Pos, 12Awg; No. Of Positions Wago
29K5782
Terminal Block, Din Rail, 4Pos, 12Awg; No. Of Positions Wago 29K5782
TERMINAL BLOCK, DIN RAIL, 4POS, 12AWG; No. of Positions:4Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:24A; Rated Voltage:500V; No. of Levels:2 RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 4POS, 12AWG; No. of Positions:4Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:24A; Rated Voltage:500V; No. of Levels:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  WAGO RS Components, Ltd. Radwell International Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 870-501 3887513 11195819 29K5782
Product Name Double-deck terminal block - Through terminal block DIN Rail Terminal Blocks Terminal Blk/Strip Wiring Dev Terminal Block, Din Rail, 4Pos, 12Awg; No. Of Positions Wago
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
Current Rating 24 amps 24 amps
Unlock Full Specs
to access all available technical data

Similar Products

Triple-deck terminal block - Ground terminal block - Through terminal block - 2002-3227 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Through terminal block - 2002-1702 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Through terminal block - 2000-1204 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Through terminal block - 2002-1604 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers