WAGO Panel Mount 862-8634

Description
4 Position Terminal Block Push In Clamp - Wire Entry 90° to Panel White
Request a Quote Datasheet
Description
4 Position Terminal Block Push In Clamp - Wire Entry 90° to Panel White
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount - 2946-862-8634-ND - DigiKey
Thief River Falls, MN, United States
Panel Mount
2946-862-8634-ND
Panel Mount 2946-862-8634-ND
4 Position Terminal Block Push In Clamp - Wire Entry 90° to Panel White

4 Position Terminal Block Push In Clamp - Wire Entry 90° to Panel White

Buy Now Datasheet
4-Conductor Chassis-Mount Terminal Strip; 4-Pole; N-Pe-L1-L2; With Ground Contact; 1 Snap-In Foot Per Pole; 4 Mm ; 4,00 Mm ; White Wago - 29K5628 - Newark, An Avnet Company
Chicago, IL, United States
4-Conductor Chassis-Mount Terminal Strip; 4-Pole; N-Pe-L1-L2; With Ground Contact; 1 Snap-In Foot Per Pole; 4 Mm ; 4,00 Mm ; White Wago
29K5628
4-Conductor Chassis-Mount Terminal Strip; 4-Pole; N-Pe-L1-L2; With Ground Contact; 1 Snap-In Foot Per Pole; 4 Mm ; 4,00 Mm ; White Wago 29K5628
4-conductor chassis-mount terminal strip; 4-pole; N-PE-L1-L2; with ground contact; 1 snap-in foot per pole; 4 mm ; 4,00 mm ; white

4-conductor chassis-mount terminal strip; 4-pole; N-PE-L1-L2; with ground contact; 1 snap-in foot per pole; 4 mm ; 4,00 mm ; white

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2946-862-8634-ND 29K5628
Product Name Panel Mount 4-Conductor Chassis-Mount Terminal Strip; 4-Pole; N-Pe-L1-L2; With Ground Contact; 1 Snap-In Foot Per Pole; 4 Mm ; 4,00 Mm ; White Wago
Contact Size (AWG) 12 to 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29400-037-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 25.07mm, Bottom Row, High Detent - 1317G12-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
50 Ohm N Type Inline Straight Jack - 190424(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Female / Jack
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-109-581-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
2 suppliers