PIC Wire & Cable 50 Ohm N Type Inline Straight Jack 190424(S22089)

Description
PIC Wire & Cable has an extensive line of high-quality 50-ohm coax connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub connectors. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.
Request a Quote
Description
PIC Wire & Cable has an extensive line of high-quality 50-ohm coax connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub connectors. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 190424(S22089) is a 50-ohm N-type in-line straight jack designed for use with S22089 and UH25107 cables, featuring a brass body and ferrule with nickel finish, beryllium copper center contact with gold plating, and TFE fluorocarbon insulation. It operates from 0 to 12 GHz, supports a voltage rating of 1000 VRMS, and has an insulation resistance of 5000 Megohms. The connector weighs 1.57 ounces (44.51 grams) and includes weatherseals. It complies with MIL-STD-348 and MIL-PRF-39012 standards and is RoHS compliant. Installation requires M22520/5-01 crimp tool and a 2.5-inch ATUM-19/6-0 heat shrink tube for strain relief and moisture protection.

Datasheet Summary
Powered by GS/AI

The 190424(S22089) is a 50-ohm N-type in-line straight jack designed for use with S22089 and UH25107 cables, featuring a brass body and ferrule with nickel finish, beryllium copper center contact with gold plating, and TFE fluorocarbon insulation. It operates from 0 to 12 GHz, supports a voltage rating of 1000 VRMS, and has an insulation resistance of 5000 Megohms. The connector weighs 1.57 ounces (44.51 grams) and includes weatherseals. It complies with MIL-STD-348 and MIL-PRF-39012 standards and is RoHS compliant. Installation requires M22520/5-01 crimp tool and a 2.5-inch ATUM-19/6-0 heat shrink tube for strain relief and moisture protection.

Suppliers

Company
Product
Description
Supplier Links
50 Ohm N Type Inline Straight Jack - 190424(S22089) - PIC Wire & Cable
Waukesha, WI, United States
50 Ohm N Type Inline Straight Jack
190424(S22089)
50 Ohm N Type Inline Straight Jack 190424(S22089)
PIC Wire & Cable has an extensive line of high-quality 50-ohm coax connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub connectors. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.

PIC Wire & Cable has an extensive line of high-quality 50-ohm coax connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub connectors. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.

Supplier's Site Datasheet

Technical Specifications

  PIC Wire & Cable
Product Category Coaxial Connectors
Product Number 190424(S22089)
Product Name 50 Ohm N Type Inline Straight Jack
Connector Type Type N
Gender Female / Jack
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

M39029 Connectors, Size 8 Socket 75 ohm with seal - 190941-01 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 325 volts
View Details
50 Ohm HN Connector, HN 90° Plug - 190805 - PIC Wire & Cable
Specs
Geometry Right Angle
Termination Crimp
Voltage Rating 1500 volts
View Details
75 OHM Connectors BNC Mini Straight Plug - 190945 - PIC Wire & Cable
Specs
Connector Type BNC
Gender Male / Plug
Geometry Straight
View Details
50 Ohm BNC Connector, BNC 90° Plug - 190613 - PIC Wire & Cable
Specs
Connector Type BNC
Geometry Right Angle
Termination Crimp
View Details