WAGO Panel Mount 862-662

Description
2 Position Terminal Block Push In Clamp - Wire Entry 90° to Panel White
Request a Quote Datasheet
Description
2 Position Terminal Block Push In Clamp - Wire Entry 90° to Panel White
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount - 2946-862-662-ND - DigiKey
Thief River Falls, MN, United States
Panel Mount
2946-862-662-ND
Panel Mount 2946-862-662-ND
2 Position Terminal Block Push In Clamp - Wire Entry 90° to Panel White

2 Position Terminal Block Push In Clamp - Wire Entry 90° to Panel White

Buy Now Datasheet
4-Conductor Chassis-Mount Terminal Strip; 2-Pole; Without Ground Contact; For Self-Tapping Screw 2.9 Mm From Bellow; With 2X Pin; 4 Mm ; 4,00 Mm ; White Wago - 29K5610 - Newark, An Avnet Company
Chicago, IL, United States
4-Conductor Chassis-Mount Terminal Strip; 2-Pole; Without Ground Contact; For Self-Tapping Screw 2.9 Mm From Bellow; With 2X Pin; 4 Mm ; 4,00 Mm ; White Wago
29K5610
4-Conductor Chassis-Mount Terminal Strip; 2-Pole; Without Ground Contact; For Self-Tapping Screw 2.9 Mm From Bellow; With 2X Pin; 4 Mm ; 4,00 Mm ; White Wago 29K5610
4-conductor chassis-mount terminal strip; 2-pole; without ground contact; for self-tapping screw 2.9 mm from bellow; with 2x pin; 4 mm ; 4,00 mm ; white

4-conductor chassis-mount terminal strip; 2-pole; without ground contact; for self-tapping screw 2.9 mm from bellow; with 2x pin; 4 mm ; 4,00 mm ; white

Supplier's Site
Panel Mount - 862-662 - ODG (Origin Data Global)
Shenzhen, China
Panel Mount
862-662
Panel Mount 862-662
4-CONDUCTOR CHASSIS-MOUNT TERMIN

4-CONDUCTOR CHASSIS-MOUNT TERMIN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2946-862-662-ND 29K5610 862-662
Product Name Panel Mount 4-Conductor Chassis-Mount Terminal Strip; 2-Pole; Without Ground Contact; For Self-Tapping Screw 2.9 Mm From Bellow; With 2X Pin; 4 Mm ; 4,00 Mm ; White Wago Panel Mount
Contact Size (AWG) 12 to 20 AWG 12 to 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28100-009DKR-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Surface Mount, Right Angle
View Details
50 Ohm SMA 90° Plug (Gold Plated) - 190515A-G - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Right Angle
View Details
Power Entry Modules (PEM) - 486-3-104-399-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details