WAGO Panel Mount 862-1525

Description
5 Position Terminal Block Push In Clamp - Wire Entry 90° to Panel Black
Request a Quote Datasheet
Description
5 Position Terminal Block Push In Clamp - Wire Entry 90° to Panel Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount - 2946-862-1525-ND - DigiKey
Thief River Falls, MN, United States
Panel Mount
2946-862-1525-ND
Panel Mount 2946-862-1525-ND
5 Position Terminal Block Push In Clamp - Wire Entry 90° to Panel Black

5 Position Terminal Block Push In Clamp - Wire Entry 90° to Panel Black

Buy Now Datasheet
4-Conductor Chassis-Mount Terminal Strip; 5-Pole; Pe-N-L1-L2-L3; Without Ground Contact; 4 Mm ; 4,00 Mm ; Black Wago - 29K5545 - Newark, An Avnet Company
Chicago, IL, United States
4-Conductor Chassis-Mount Terminal Strip; 5-Pole; Pe-N-L1-L2-L3; Without Ground Contact; 4 Mm ; 4,00 Mm ; Black Wago
29K5545
4-Conductor Chassis-Mount Terminal Strip; 5-Pole; Pe-N-L1-L2-L3; Without Ground Contact; 4 Mm ; 4,00 Mm ; Black Wago 29K5545
4-conductor chassis-mount terminal strip; 5-pole; PE-N-L1-L2-L3; without ground contact; 4 mm ; 4,00 mm ; black

4-conductor chassis-mount terminal strip; 5-pole; PE-N-L1-L2-L3; without ground contact; 4 mm ; 4,00 mm ; black

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2946-862-1525-ND 29K5545
Product Name Panel Mount 4-Conductor Chassis-Mount Terminal Strip; 5-Pole; Pe-N-L1-L2-L3; Without Ground Contact; 4 Mm ; 4,00 Mm ; Black Wago
Contact Size (AWG) 12 to 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Receptacles, Female Sockets - 2262-A25002-004-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Surface Mount, Right Angle
View Details
50 OHM ARINC/M39029 Connector, ARINC 600 Modified Size 1 - 190502A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5775 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details