WAGO Relay Module; Nominal Input Voltage Wago 859-314

Description
Relay module; Nominal input voltage: 24 VDC; 1 changeover contact; with gold contacts; Red status indicator; Module width: 6 mm; 2,50 mm ; gray RoHS Compliant: Yes
Description
Relay module; Nominal input voltage: 24 VDC; 1 changeover contact; with gold contacts; Red status indicator; Module width: 6 mm; 2,50 mm ; gray RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Relay Module; Nominal Input Voltage Wago - 29K5494 - Newark, An Avnet Company
Chicago, IL, United States
Relay Module; Nominal Input Voltage Wago
29K5494
Relay Module; Nominal Input Voltage Wago 29K5494
Relay module; Nominal input voltage: 24 VDC; 1 changeover contact; with gold contacts; Red status indicator; Module width: 6 mm; 2,50 mm ; gray RoHS Compliant: Yes

Relay module; Nominal input voltage: 24 VDC; 1 changeover contact; with gold contacts; Red status indicator; Module width: 6 mm; 2,50 mm ; gray RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29K5494
Product Name Relay Module; Nominal Input Voltage Wago
Voltage Rating 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAA6N - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Powerpole ® 15-45 Finger Proof Housings Black - 1327G6FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
Plug - NECU-S-M12G4-P1-IS - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
2 suppliers