Relay module; Nominal input voltage: 220 VDC; 1 changeover contact; Red status indicator; Module width: 6 mm; 2,50 mm²; gray
General Purpose Relay SPDT (1 Form C) 220VDC Coil DIN Rail
| WAGO | DigiKey | |
|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays |
| Product Number | 859-308 | 2946-859-308-ND |
| Product Name | Relay module | Power Relays, Over 2 Amps |
| Mounting | DIN; DIN-35 rail | DIN |
| Relay Type | General | |
| Poles | Single Pole (SP) | |
| Throw | Double Throw |