WAGO Potentiometer Signal Conditioner; Current And Voltage Output Signal; Digital Output; Configuration Via Software; Supply Voltage Wago 857-809

Description
Potentiometer signal conditioner; Current and voltage output signal; Digital output; Configuration via software; Supply voltage: 24 VDC; 6 mm module width; 2,50 mm
Description
Potentiometer signal conditioner; Current and voltage output signal; Digital output; Configuration via software; Supply voltage: 24 VDC; 6 mm module width; 2,50 mm

Suppliers

Company
Product
Description
Supplier Links
Potentiometer Signal Conditioner; Current And Voltage Output Signal; Digital Output; Configuration Via Software; Supply Voltage Wago - 54W6509 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer Signal Conditioner; Current And Voltage Output Signal; Digital Output; Configuration Via Software; Supply Voltage Wago
54W6509
Potentiometer Signal Conditioner; Current And Voltage Output Signal; Digital Output; Configuration Via Software; Supply Voltage Wago 54W6509
Potentiometer signal conditioner; Current and voltage output signal; Digital output; Configuration via software; Supply voltage: 24 VDC; 6 mm module width; 2,50 mm

Potentiometer signal conditioner; Current and voltage output signal; Digital output; Configuration via software; Supply voltage: 24 VDC; 6 mm module width; 2,50 mm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 54W6509
Product Name Potentiometer Signal Conditioner; Current And Voltage Output Signal; Digital Output; Configuration Via Software; Supply Voltage Wago
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Vertical Receptacle) - 80321-2D01S10A01B71PNG2A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Straight
View Details
MIL-DTL-5015 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm SMA Connector, SMA 90° Plug - 190815 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details