WAGO Temperature Transducer; Switching Temperature Wago 857-800

Description
TEMPERATURE TRANSDUCER; Switching Temperature:-; Reset Temperature:-; Contact Operation:-; Sensor Terminals:-; Sensor Housing:-; Contact Rating:-; Product Range:857 Series; Configuration Setup:DIP Switch; Internal Resistance:5kohm RoHS Compliant: Yes
Datasheet
Description
TEMPERATURE TRANSDUCER; Switching Temperature:-; Reset Temperature:-; Contact Operation:-; Sensor Terminals:-; Sensor Housing:-; Contact Rating:-; Product Range:857 Series; Configuration Setup:DIP Switch; Internal Resistance:5kohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Transducer; Switching Temperature Wago - 15N6556 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Transducer; Switching Temperature Wago
15N6556
Temperature Transducer; Switching Temperature Wago 15N6556
TEMPERATURE TRANSDUCER; Switching Temperature:-; Reset Temperature:-; Contact Operation:-; Sensor Terminals:-; Sensor Housing:-; Contact Rating:-; Product Range:857 Series; Configuration Setup:DIP Switch; Internal Resistance:5kohm RoHS Compliant: Yes

TEMPERATURE TRANSDUCER; Switching Temperature:-; Reset Temperature:-; Contact Operation:-; Sensor Terminals:-; Sensor Housing:-; Contact Rating:-; Product Range:857 Series; Configuration Setup:DIP Switch; Internal Resistance:5kohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermostats
Product Number 15N6556
Product Name Temperature Transducer; Switching Temperature Wago
Unlock Full Specs
to access all available technical data

Similar Products

Single-phase temperature- regulator / -guard certified - Typ 8806 – 8807 - Isabellenhutte USA
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
Set Point Range 32 to 572 F (0.0 to 300 C)
View Details
Coupling Head Cartridge Thermostat -  - Backer Hotwatt Inc.
Specs
Thermostat Type Mechanical
Set Point Range -100 to 600 F (-73.33 to 316 C)
View Details