WAGO Frequency Signal Conditioner; Current And Voltage Output Signal; Configuration Via Software; Supply Voltage Wago 857-500

Description
Frequency signal conditioner; Current and voltage output signal; Configuration via software; Supply voltage: 24 VDC; 6 mm module width
Description
Frequency signal conditioner; Current and voltage output signal; Configuration via software; Supply voltage: 24 VDC; 6 mm module width

Suppliers

Company
Product
Description
Supplier Links
Frequency Signal Conditioner; Current And Voltage Output Signal; Configuration Via Software; Supply Voltage Wago - 47X2499 - Newark, An Avnet Company
Chicago, IL, United States
Frequency Signal Conditioner; Current And Voltage Output Signal; Configuration Via Software; Supply Voltage Wago
47X2499
Frequency Signal Conditioner; Current And Voltage Output Signal; Configuration Via Software; Supply Voltage Wago 47X2499
Frequency signal conditioner; Current and voltage output signal; Configuration via software; Supply voltage: 24 VDC; 6 mm module width

Frequency signal conditioner; Current and voltage output signal; Configuration via software; Supply voltage: 24 VDC; 6 mm module width

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 47X2499
Product Name Frequency Signal Conditioner; Current And Voltage Output Signal; Configuration Via Software; Supply Voltage Wago
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 6 POSITIONS - 80203-508E6AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - DIP Through Hole Pogo Pins Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
50 Ohm BNC Bulkhead Jack - 111202 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details