Relay module; Nominal input voltage: 24 … 230 V AC/DC; 1 changeover contact; Limiting continuous current: 6 A; with gold contacts; Yellow status indicator; Module width: 6 mm
General Purpose Relay SPDT (1 Form C) 24 ~ 230VAC/DC Coil DIN Rail
WAGO 857-369 Relay Module
| WAGO | DigiKey | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | 857-369 | 2946-857-369-ND | 2792522 |
| Product Name | Relay module | Power Relays, Over 2 Amps | Electromechanical Interface Relays |
| Mounting | DIN; DIN-35 rail | DIN | |
| Relay Type | General | ||
| Poles | Single Pole (SP) | Single Pole (SP) | |
| Throw | Double Throw | Double Throw | |
| Features | Visual Indicator |