WAGO Relay module 857-357

Description
Relay module; Nominal input voltage: 115 V AC/DC; 1 changeover contact; Limiting continuous current: 6 A; Yellow status indicator; Module width: 6 mm; 2,50 mm²; gray
Request a Quote Datasheet
Description
Relay module; Nominal input voltage: 115 V AC/DC; 1 changeover contact; Limiting continuous current: 6 A; Yellow status indicator; Module width: 6 mm; 2,50 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay module - 857-357 - WAGO
Germantown, WI, United States
Relay module
857-357
Relay module 857-357
Relay module; Nominal input voltage: 115 V AC/DC; 1 changeover contact; Limiting continuous current: 6 A; Yellow status indicator; Module width: 6 mm; 2,50 mm²; gray

Relay module; Nominal input voltage: 115 V AC/DC; 1 changeover contact; Limiting continuous current: 6 A; Yellow status indicator; Module width: 6 mm; 2,50 mm²; gray

Supplier's Site Datasheet
Power Relays, Over 2 Amps - 2946-857-357-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
2946-857-357-ND
Power Relays, Over 2 Amps 2946-857-357-ND
General Purpose Relay SPDT (1 Form C) 115VAC/DC Coil DIN Rail

General Purpose Relay SPDT (1 Form C) 115VAC/DC Coil DIN Rail

Buy Now Datasheet
Relay, Spst, 250Vac, 6A; Contact Configuration Wago - 58P0634 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spst, 250Vac, 6A; Contact Configuration Wago
58P0634
Relay, Spst, 250Vac, 6A; Contact Configuration Wago 58P0634
RELAY, SPST, 250VAC, 6A; Contact Configuration:SPST; Coil Voltage:115VDC; Contact Current:6A; Product Range:857 Series; Relay Mounting:DIN Rail; Coil Type:DC; Contact Voltage VAC:250VAC; Relay Terminals:Screw; Contact Voltage VDC:24VRoHS Compliant: Yes

RELAY, SPST, 250VAC, 6A; Contact Configuration:SPST; Coil Voltage:115VDC; Contact Current:6A; Product Range:857 Series; Relay Mounting:DIN Rail; Coil Type:DC; Contact Voltage VAC:250VAC; Relay Terminals:Screw; Contact Voltage VDC:24VRoHS Compliant: Yes

Supplier's Site Datasheet
WAGO General Purpose - 857-357 - Galco Industrial Electronics
Madison Heights, MI, United States
WAGO General Purpose
857-357
WAGO General Purpose 857-357
Socket with miniature switch. rel.

Socket with miniature switch. rel.

Supplier's Site

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company Galco Industrial Electronics
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays Electromechanical Relays
Product Number 857-357 2946-857-357-ND 58P0634 857-357
Product Name Relay module Power Relays, Over 2 Amps Relay, Spst, 250Vac, 6A; Contact Configuration Wago WAGO General Purpose
Mounting DIN; DIN-35 rail DIN DIN; DIN Rail
Relay Type General General
Poles Single Pole (SP) Single Pole (SP)
Throw Double Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relay module - 859-354 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
5 suppliers
Relay module - 789-508 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Relay module - Timer relay module - 857-640 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Basic relay - 788-154 - WAGO
Specs
Mounting Pluggable module
View Details
3 suppliers