WAGO Optocoupler Module; 2-Port; Nominal Input Voltage Wago 857-1494

Description
Optocoupler module; 2-port; Nominal input voltage: 24 VDC; Output voltage range: 9 60 VDC; Limiting continuous current: 0.1 A; 2-wire connection; Yellow status indicator; Module width: 6 mm
Description
Optocoupler module; 2-port; Nominal input voltage: 24 VDC; Output voltage range: 9 60 VDC; Limiting continuous current: 0.1 A; 2-wire connection; Yellow status indicator; Module width: 6 mm

Suppliers

Company
Product
Description
Supplier Links
Optocoupler Module; 2-Port; Nominal Input Voltage Wago - 65AC4408 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler Module; 2-Port; Nominal Input Voltage Wago
65AC4408
Optocoupler Module; 2-Port; Nominal Input Voltage Wago 65AC4408
Optocoupler module; 2-port; Nominal input voltage: 24 VDC; Output voltage range: 9 60 VDC; Limiting continuous current: 0.1 A; 2-wire connection; Yellow status indicator; Module width: 6 mm

Optocoupler module; 2-port; Nominal input voltage: 24 VDC; Output voltage range: 9 60 VDC; Limiting continuous current: 0.1 A; 2-wire connection; Yellow status indicator; Module width: 6 mm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 65AC4408
Product Name Optocoupler Module; 2-Port; Nominal Input Voltage Wago
Voltage Rating 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

SBS ® Silver Plated Primary Power Wire Contacts AWG 12-10 2.5-6mm² - 1339G3 - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
4 suppliers
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Coaxial Adapters - 2921A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details