WAGO MACsec Managed 852-1328

Description
Industrial-Managed-S witch; 6-Port 1000BASE-T; 2-Slot 1000BASE-SX/LX; MAC Security
Request a Quote
Description
Industrial-Managed-S witch; 6-Port 1000BASE-T; 2-Slot 1000BASE-SX/LX; MAC Security
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The WAGO 852-1328 is an industrial managed Ethernet switch designed for robust network applications. It features six 10/100/1000BASE-T ports and two SFP slots for fiber connections, allowing for flexible network configurations. The switch supports MAC security in compliance with IEEE802.1AE, enhancing network security through encrypted communication over the SFP ports. It operates with a redundant DC power supply, accepting a voltage range of 9 to 48 VDC, and is packaged in a rugged housing suitable for industrial environments. The device supports various communication standards, including IEEE 802.3 and 802.1X for port authentication, making it suitable for secure and efficient data transmission. Configuration and diagnostics can be performed via web-based interfaces or SNMP, providing ease of management. With a maximum power consumption of 5.8W and a non-blocking, store-and-forward switching mode, this switch is designed to handle high data throughput while maintaining network performance. The product is RoHS compliant, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The WAGO 852-1328 is an industrial managed Ethernet switch designed for robust network applications. It features six 10/100/1000BASE-T ports and two SFP slots for fiber connections, allowing for flexible network configurations. The switch supports MAC security in compliance with IEEE802.1AE, enhancing network security through encrypted communication over the SFP ports. It operates with a redundant DC power supply, accepting a voltage range of 9 to 48 VDC, and is packaged in a rugged housing suitable for industrial environments. The device supports various communication standards, including IEEE 802.3 and 802.1X for port authentication, making it suitable for secure and efficient data transmission. Configuration and diagnostics can be performed via web-based interfaces or SNMP, providing ease of management. With a maximum power consumption of 5.8W and a non-blocking, store-and-forward switching mode, this switch is designed to handle high data throughput while maintaining network performance. The product is RoHS compliant, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
MACsec Managed - 852-1328 - WAGO
Germantown, WI, United States
MACsec Managed
852-1328
MACsec Managed 852-1328
Industrial-Managed-S witch; 6-Port 1000BASE-T; 2-Slot 1000BASE-SX/LX; MAC Security

Industrial-Managed-Switch; 6-Port 1000BASE-T; 2-Slot 1000BASE-SX/LX; MAC Security

Supplier's Site Datasheet
Switches, Hubs - 2946-852-1328-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
2946-852-1328-ND
Switches, Hubs 2946-852-1328-ND
Network Switch - Managed 10 Ports IP30

Network Switch - Managed 10 Ports IP30

Buy Now Datasheet
Enet Sw, Indus, Rj45X6/sfpx2, Din Rail; No. Of Ports Wago - 86AH2011 - Newark, An Avnet Company
Chicago, IL, United States
Enet Sw, Indus, Rj45X6/sfpx2, Din Rail; No. Of Ports Wago
86AH2011
Enet Sw, Indus, Rj45X6/sfpx2, Din Rail; No. Of Ports Wago 86AH2011
ENET SW, INDUS, RJ45X6/SFPX2, DIN RAIL; No. of Ports:8Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Managed Gigabit Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 6, SFP x 2; Product Range:- RoHS Compliant: Yes

ENET SW, INDUS, RJ45X6/SFPX2, DIN RAIL; No. of Ports:8Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Managed Gigabit Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 6, SFP x 2; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company
Product Category Network Equipment Network Equipment Network Equipment
Product Number 852-1328 2946-852-1328-ND 86AH2011
Product Name MACsec Managed Switches, Hubs Enet Sw, Indus, Rj45X6/sfpx2, Din Rail; No. Of Ports Wago
Network Equipment Switch Switch
Unlock Full Specs
to access all available technical data

Similar Products

PROFINET® Managed - 852-603 - WAGO
Specs
Network Equipment Switch
View Details
3 suppliers
Switches, Hubs - 2946-852-101/000-001-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45
Number of Ports 5 #
View Details
Standard Unmanaged - 852-102 - WAGO
Specs
Network Equipment Switch
View Details
4 suppliers
Switches, Hubs - 2946-852-102/000-001-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45
Number of Ports 8 #
View Details