WAGO Terminal Block, Header, 3Pos, Th; Gender Wago 832-3623

Description
TERMINAL BLOCK, HEADER, 3POS, TH; Gender:Header; Pitch Spacing:10.16mm; No. of Positions:3Positions ; Rated Current:76A; Rated Voltage:1kV; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 3POS, TH; Gender:Header; Pitch Spacing:10.16mm; No. of Positions:3Positions ; Rated Current:76A; Rated Voltage:1kV; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 3Pos, Th; Gender Wago - 85AC3342 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 3Pos, Th; Gender Wago
85AC3342
Terminal Block, Header, 3Pos, Th; Gender Wago 85AC3342
TERMINAL BLOCK, HEADER, 3POS, TH; Gender:Header; Pitch Spacing:10.16mm; No. of Positions:3Positions ; Rated Current:76A; Rated Voltage:1kV; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 3POS, TH; Gender:Header; Pitch Spacing:10.16mm; No. of Positions:3Positions; Rated Current:76A; Rated Voltage:1kV; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 85AC3342
Product Name Terminal Block, Header, 3Pos, Th; Gender Wago
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Female PCB Terminal for .250
Specs
Product Type PCB Pins
Mounting Through-Hole
View Details
Discrete Sockets - 9094348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
R-Series H-Pin® Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Operating Temperature 200 C (392 F)
View Details
Headers & Wire Housings - G125-FS11005F3P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details