The CIMXX9V1 is a pluggable terminal block header with 2 to 25 poles, a 5 mm pitch, and a flange screw side configuration. It supports wire sections from 0.05 to 2.5 mm², rated for 300 V and 15 A, with an operating temperature range of -40°C to +105°C. Insertion force per pole is maximum 3 N, and withdrawal force is minimum 1.5 N. The PCB thickness is limited to 2.4 mm maximum. Contact resistance is less than 15 mΩ, and insulation resistance exceeds 1 GΩ. The housing is made of PA polyamide, color green, with nickel and tin-plated copper alloy contacts. It mates with CIF, CVF, and CCF series connectors and has UL, CSA, VDE, and IMQ approvals.
BlockMaster Electronics offers male and female connectors that have a variety of centerlines. We have standard & vertical plugs, dual level headers, ejector headers, and standard & pin strip headers.
| BlockMaster Electronics, Inc. | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | CIMXX9V1 |
| Product Name | Pluggable Terminal Blocks |
| Features | Terminal Plug |
| Approvals | UL Recognized Component Mark (US and Canadian); ROHS |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Terminal Block Type | Power Distribution Blocks; Header |
| # of Contacts | 2 to 25 |