Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
WAGO
809-231/348 -- CONNECTOR/TERMINAL/PIN
WAGO
Connector/Terminal/Pin
809-231/348
Description
CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
Radwell International
Done
Description
CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
Suppliers
Company
Product
Description
Supplier Links
Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
4881846
Connector/Terminal/Pin
4881846
CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
Supplier's Site
Technical Specifications
Radwell International
Product Category
Electrical Connectors
Product Number
4881846
Product Name
Connector/Terminal/Pin
Unlock Full Specs
to access all available technical data
Similar Products
Omnetics Connector Corporation
Custom Off The Shelf Micro Circular Connectors - Type Latching
A22029-001
Specs
Connector Type
Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter
Coupling / Adapter
Gender
Female / Jack
View Details
2
suppliers
Anderson Power Products
Silver Plated Wire Contacts
1319
Specs
Mounting
Inline, Panel/Bulkhead
Current Rating
120.0 to 240.0 amps
View Details
4
suppliers
PIC Wire & Cable
50 Ohm N Connector, N Inline Jack
190324
Specs
Connector Type
Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination
Crimp
Coupling
Threaded
View Details
SCHURTER Inc
Fsf 5X20 Fuse F 2A L 250V Ac Schurter
0034.1519.G
View Details